Timken Company (The) Unipac™ Bearing

Description
The Timken® UNIPAC™ is a two-row tapered roller bearing package fitted with advanced seals and lubricated with the latest in premium multi-purpose grease. UNIPAC is used in medium and heavy truck applications where weight reduction is essential. Size range: Standard bore sizes are 68mm, 78mm, 82mm and 90mm. Other sizes available upon request. Design Attributes Pre-set, pre-sealed and pre-lubricated bearing package eliminates the need for manual bearing adjustment and features fewer components, simplifying installation and maintenance. Features a reduced bearing setting range for increased bearing and system life. Design optimizes weight and packaging for high power density - greater performance in a smaller package. Additional design options include through hardened or case carburized steel, standard or super-sealed grease and oil lubrication. Applications Medium and heavy truck wheels Trailers
Description
The Timken® UNIPAC™ is a two-row tapered roller bearing package fitted with advanced seals and lubricated with the latest in premium multi-purpose grease. UNIPAC is used in medium and heavy truck applications where weight reduction is essential. Size range: Standard bore sizes are 68mm, 78mm, 82mm and 90mm. Other sizes available upon request. Design Attributes Pre-set, pre-sealed and pre-lubricated bearing package eliminates the need for manual bearing adjustment and features fewer components, simplifying installation and maintenance. Features a reduced bearing setting range for increased bearing and system life. Design optimizes weight and packaging for high power density - greater performance in a smaller package. Additional design options include through hardened or case carburized steel, standard or super-sealed grease and oil lubrication. Applications Medium and heavy truck wheels Trailers

Suppliers

Company
Product
Description
Supplier Links
Unipac™ Bearing -  - Timken Company (The)
Canton, OH, USA
Unipac™ Bearing
Unipac™ Bearing
The Timken® UNIPAC™ is a two-row tapered roller bearing package fitted with advanced seals and lubricated with the latest in premium multi-purpose grease. UNIPAC is used in medium and heavy truck applications where weight reduction is essential. Size range: Standard bore sizes are 68mm, 78mm, 82mm and 90mm. Other sizes available upon request. Design Attributes Pre-set, pre-sealed and pre-lubricated bearing package eliminates the need for manual bearing adjustment and features fewer components, simplifying installation and maintenance. Features a reduced bearing setting range for increased bearing and system life. Design optimizes weight and packaging for high power density - greater performance in a smaller package. Additional design options include through hardened or case carburized steel, standard or super-sealed grease and oil lubrication. Applications Medium and heavy truck wheels Trailers

The Timken® UNIPAC™ is a two-row tapered roller bearing package fitted with advanced seals and lubricated with the latest in premium multi-purpose grease. UNIPAC is used in medium and heavy truck applications where weight reduction is essential.

Size range: Standard bore sizes are 68mm, 78mm, 82mm and 90mm. Other sizes available upon request.

Design Attributes

  • Pre-set, pre-sealed and pre-lubricated bearing package eliminates the need for manual bearing adjustment and features fewer components, simplifying installation and maintenance.
  • Features a reduced bearing setting range for increased bearing and system life.
  • Design optimizes weight and packaging for high power density - greater performance in a smaller package.

Additional design options include through hardened or case carburized steel, standard or super-sealed grease and oil lubrication.

Applications

  • Medium and heavy truck wheels
  • Trailers
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Name Unipac™ Bearing
Features Prelubricated
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Aerospace Bearings, YAG(abma) - 52NBC2064YZP - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 3.2500 inch (82.550 mm)
View Details
0.625 in. ID, 1.1875 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 32000 lbs (14512 kg)
View Details
Rotation - Cross Roller Ring - RBU9016UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details