Timken Company (The) Unipac-Plus™ Bearing

Description
The Timken UNIPAC-PLUS is a two-row tapered roller bearing package fitted with advanced seals and lubricated with the latest in premium multi-purpose grease. UNIPAC-PLUS is used in medium and heavy truck applications where weight reduction is essential. Size range: Standard bore sizes are 68mm, 78mm, 82mm and 90mm. Other sizes are available upon request. Design Attributes Pre-set, pre-sealed and pre-lubricated bearing package eliminates the need for manual bearing adjustment and features fewer components, simplifying installation and maintenance. Features a reduced bearing setting range that reduces runout, increases assembly stiffness and provides better friction control for increased system life. Design optimizes weight and packaging for high power density - greater performance in a smaller package. Addtional design options include through hardened or case carburized steel (for improved debris resistance) and an optional outboard seal. Applications Medium and heavy truck wheels Trailers
Description
The Timken UNIPAC-PLUS is a two-row tapered roller bearing package fitted with advanced seals and lubricated with the latest in premium multi-purpose grease. UNIPAC-PLUS is used in medium and heavy truck applications where weight reduction is essential. Size range: Standard bore sizes are 68mm, 78mm, 82mm and 90mm. Other sizes are available upon request. Design Attributes Pre-set, pre-sealed and pre-lubricated bearing package eliminates the need for manual bearing adjustment and features fewer components, simplifying installation and maintenance. Features a reduced bearing setting range that reduces runout, increases assembly stiffness and provides better friction control for increased system life. Design optimizes weight and packaging for high power density - greater performance in a smaller package. Addtional design options include through hardened or case carburized steel (for improved debris resistance) and an optional outboard seal. Applications Medium and heavy truck wheels Trailers

Suppliers

Company
Product
Description
Supplier Links
Unipac-Plus™ Bearing -  - Timken Company (The)
Canton, OH, USA
Unipac-Plus™ Bearing
Unipac-Plus™ Bearing
The Timken UNIPAC-PLUS is a two-row tapered roller bearing package fitted with advanced seals and lubricated with the latest in premium multi-purpose grease. UNIPAC-PLUS is used in medium and heavy truck applications where weight reduction is essential. Size range: Standard bore sizes are 68mm, 78mm, 82mm and 90mm. Other sizes are available upon request. Design Attributes Pre-set, pre-sealed and pre-lubricated bearing package eliminates the need for manual bearing adjustment and features fewer components, simplifying installation and maintenance. Features a reduced bearing setting range that reduces runout, increases assembly stiffness and provides better friction control for increased system life. Design optimizes weight and packaging for high power density - greater performance in a smaller package. Addtional design options include through hardened or case carburized steel (for improved debris resistance) and an optional outboard seal. Applications Medium and heavy truck wheels Trailers

The Timken UNIPAC-PLUS is a two-row tapered roller bearing package fitted with advanced seals and lubricated with the latest in premium multi-purpose grease. UNIPAC-PLUS is used in medium and heavy truck applications where weight reduction is essential.

Size range: Standard bore sizes are 68mm, 78mm, 82mm and 90mm. Other sizes are available upon request.

Design Attributes

  • Pre-set, pre-sealed and pre-lubricated bearing package eliminates the need for manual bearing adjustment and features fewer components, simplifying installation and maintenance.
  • Features a reduced bearing setting range that reduces runout, increases assembly stiffness and provides better friction control for increased system life.
  • Design optimizes weight and packaging for high power density - greater performance in a smaller package.

Addtional design options include through hardened or case carburized steel (for improved debris resistance) and an optional outboard seal.

Applications

  • Medium and heavy truck wheels
  • Trailers
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Name Unipac-Plus™ Bearing
Features Prelubricated
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
Rotation - Cross Roller Ring - RB30025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 11.8110 inch (300.000 mm)
View Details
.1650 in. ID, .4687 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2000 lbs (907 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details