Timken Company (The) Single-Row Tapered Roller Bearings TS (Pin-Type)

Description
The pin type design increases the load-carrying capacity of TS bearings by removing cage bridges (leaving more room for rollers) and featuring longer rollers. The pin type cage consists of two rings, one at each end of the rollers. Cage pins pass through the holes in the center of each roller and are threaded into one cage ring and welded into the other. Size range: ID 152.400 mm to 1701.800 mm (6.0000 in. to 67.0000 in.) OD 307.975 mm to 2032.000 mm (12.1250 in. to 80.0000 in.) Design Attributes Additional rollers accomodate larger loads. Cage features two rings at each end of the rollers. Cage pins are threaded in the center of each roller and welded at the ends. Applications Larger-load automotive Industrial equipment configurations Off highway Aerospace Power transmission Heavy industries Health
Description
The pin type design increases the load-carrying capacity of TS bearings by removing cage bridges (leaving more room for rollers) and featuring longer rollers. The pin type cage consists of two rings, one at each end of the rollers. Cage pins pass through the holes in the center of each roller and are threaded into one cage ring and welded into the other. Size range: ID 152.400 mm to 1701.800 mm (6.0000 in. to 67.0000 in.) OD 307.975 mm to 2032.000 mm (12.1250 in. to 80.0000 in.) Design Attributes Additional rollers accomodate larger loads. Cage features two rings at each end of the rollers. Cage pins are threaded in the center of each roller and welded at the ends. Applications Larger-load automotive Industrial equipment configurations Off highway Aerospace Power transmission Heavy industries Health

Suppliers

Company
Product
Description
Supplier Links
Single-Row Tapered Roller Bearings - TS (Pin-Type) - Timken Company (The)
Canton, OH, USA
Single-Row Tapered Roller Bearings
TS (Pin-Type)
Single-Row Tapered Roller Bearings TS (Pin-Type)
The pin type design increases the load-carrying capacity of TS bearings by removing cage bridges (leaving more room for rollers) and featuring longer rollers. The pin type cage consists of two rings, one at each end of the rollers. Cage pins pass through the holes in the center of each roller and are threaded into one cage ring and welded into the other. Size range: ID 152.400 mm to 1701.800 mm (6.0000 in. to 67.0000 in.) OD 307.975 mm to 2032.000 mm (12.1250 in. to 80.0000 in.) Design Attributes Additional rollers accomodate larger loads. Cage features two rings at each end of the rollers. Cage pins are threaded in the center of each roller and welded at the ends. Applications Larger-load automotive Industrial equipment configurations Off highway Aerospace Power transmission Heavy industries Health

The pin type design increases the load-carrying capacity of TS bearings by removing cage bridges (leaving more room for rollers) and featuring longer rollers.

The pin type cage consists of two rings, one at each end of the rollers. Cage pins pass through the holes in the center of each roller and are threaded into one cage ring and welded into the other.

Size range:

ID 152.400 mm to 1701.800 mm

(6.0000 in. to 67.0000 in.)

OD 307.975 mm to 2032.000 mm

(12.1250 in. to 80.0000 in.)

Design Attributes

  • Additional rollers accomodate larger loads.
  • Cage features two rings at each end of the rollers.
  • Cage pins are threaded in the center of each roller and welded at the ends.

Applications

  • Larger-load automotive
  • Industrial equipment configurations
  • Off highway
  • Aerospace
  • Power transmission
  • Heavy industries
  • Health
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Number TS (Pin-Type)
Product Name Single-Row Tapered Roller Bearings
Type Single Row Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA15008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
Roller Bearings - 2482844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.3622 inch (60.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-7 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.7500 inch (69.850 mm)
Overall Width 3.8750 inch (98.425 mm)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details