FAG Bearing Precision Cylindrical Roller Bearings NJ234-E-XL-M1-C3

Description
Precision Cylindrical Roller Bearings
Description
Precision Cylindrical Roller Bearings

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - NJ234-E-XL-M1-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
NJ234-E-XL-M1-C3
Precision Cylindrical Roller Bearings NJ234-E-XL-M1-C3
Precision Cylindrical Roller Bearings

Precision Cylindrical Roller Bearings

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number NJ234-E-XL-M1-C3
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-62-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
Roller Bearings - 2482954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Dynamic Axial 23829 lbs (10807 kg)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 21000 lbs (9524 kg)
View Details
Rotation - Cross Roller Ring - RB24025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.4488 inch (240.000 mm)
View Details