Magnetics Tape Wound Cores - Square Permalloy 80 805210DMA

Description
Square Permalloy 80 For Preamplifiers and Modulators Square Permalloy 80, a non-oriented 80% nickel-iron alloy, is manufactured to meet the high squareness, and high core gain requirements of magnetic preamplifiers and modulators. It is especially useful in converters and inverters where high voltage at low power levels are required, but where circuit losses must be kept to a minimum. Square Permalloy 80 has a saturation flux density approximately ½ that of the Orthonol’s, but has coercive force values 1/5 to 1/7 that of the 50% oriented nickel-iron alloys. Core gain for Square Permalloy 80 is higher by approximately 1.7 times the core gain of Orthonol.
Description
Square Permalloy 80 For Preamplifiers and Modulators Square Permalloy 80, a non-oriented 80% nickel-iron alloy, is manufactured to meet the high squareness, and high core gain requirements of magnetic preamplifiers and modulators. It is especially useful in converters and inverters where high voltage at low power levels are required, but where circuit losses must be kept to a minimum. Square Permalloy 80 has a saturation flux density approximately ½ that of the Orthonol’s, but has coercive force values 1/5 to 1/7 that of the 50% oriented nickel-iron alloys. Core gain for Square Permalloy 80 is higher by approximately 1.7 times the core gain of Orthonol.

Suppliers

Company
Product
Description
Supplier Links
Tape Wound Cores - Square Permalloy 80 - 805210DMA - Magnetics
Pittsburgh, PA, United States
Tape Wound Cores - Square Permalloy 80
805210DMA
Tape Wound Cores - Square Permalloy 80 805210DMA
Square Permalloy 80 For Preamplifiers and Modulators Square Permalloy 80, a non-oriented 80% nickel-iron alloy, is manufactured to meet the high squareness, and high core gain requirements of magnetic preamplifiers and modulators. It is especially useful in converters and inverters where high voltage at low power levels are required, but where circuit losses must be kept to a minimum. Square Permalloy 80 has a saturation flux density approximately ½ that of the Orthonol’s, but has coercive force values 1/5 to 1/7 that of the 50% oriented nickel-iron alloys. Core gain for Square Permalloy 80 is higher by approximately 1.7 times the core gain of Orthonol.

Square Permalloy 80

For Preamplifiers and Modulators

Square Permalloy 80, a non-oriented 80% nickel-iron alloy, is manufactured to meet the high squareness, and high core gain requirements of magnetic preamplifiers and modulators. It is especially useful in converters and inverters where high voltage at low power levels are required, but where circuit losses must be kept to a minimum. Square Permalloy 80 has a saturation flux density approximately ½ that of the Orthonol’s, but has coercive force values 1/5 to 1/7 that of the 50% oriented nickel-iron alloys. Core gain for Square Permalloy 80 is higher by approximately 1.7 times the core gain of Orthonol.

Supplier's Site

Technical Specifications

  Magnetics
Product Category Magnetic Cores
Product Number 805210DMA
Product Name Tape Wound Cores - Square Permalloy 80
Core Shape Toroid; Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material N87
Length 126 mm (4.96 inch)
Width 20 mm (0.7874 inch)
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details