Magnetics Ferrite Cores - Ferrite Pot Cores 0P43622A630

Description
Ferrite Pot Cores The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics® classifies the following cores as a pot core type; PQ, Pot Cores, RS, DS, RM and EP. is available for most sizes. Because of their design and composition, pot cores offer a number of advantages, including: self-shielding, space efficiency, convenience, good temperature stability, low losses, and high Q. Typical applications for pot cores include power transformers, power inductors, converter and inverter transformers, switched-mode power supplies and filter inductors.
Description
Ferrite Pot Cores The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics® classifies the following cores as a pot core type; PQ, Pot Cores, RS, DS, RM and EP. is available for most sizes. Because of their design and composition, pot cores offer a number of advantages, including: self-shielding, space efficiency, convenience, good temperature stability, low losses, and high Q. Typical applications for pot cores include power transformers, power inductors, converter and inverter transformers, switched-mode power supplies and filter inductors.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - Ferrite Pot Cores - 0P43622A630 - Magnetics
Pittsburgh, PA, United States
Ferrite Cores - Ferrite Pot Cores
0P43622A630
Ferrite Cores - Ferrite Pot Cores 0P43622A630
Ferrite Pot Cores The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics® classifies the following cores as a pot core type; PQ, Pot Cores, RS, DS, RM and EP. is available for most sizes. Because of their design and composition, pot cores offer a number of advantages, including: self-shielding, space efficiency, convenience, good temperature stability, low losses, and high Q. Typical applications for pot cores include power transformers, power inductors, converter and inverter transformers, switched-mode power supplies and filter inductors.

Ferrite Pot Cores

The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics® classifies the following cores as a pot core type; PQ, Pot Cores, RS, DS, RM and EP. is available for most sizes. Because of their design and composition, pot cores offer a number of advantages, including: self-shielding, space efficiency, convenience, good temperature stability, low losses, and high Q. Typical applications for pot cores include power transformers, power inductors, converter and inverter transformers, switched-mode power supplies and filter inductors.

Supplier's Site

Technical Specifications

  Magnetics
Product Category Magnetic Cores
Product Number 0P43622A630
Product Name Ferrite Cores - Ferrite Pot Cores
Core Shape EP; PQ; RM; Pot Cores, PQ, RS, DS, RM, EP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1620164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EC 41
Core Material N27
Length 40.6 mm (1.6 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - MPP Cores - 0055726A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 175 nH
View Details