Magnetics Powder Cores - Kool Mu Cores 0077887A7

Description
Kool Mµ® Cores Affordable FeSiAl Material for Low Losses at Elevated Frequencies Kool Mµ material’s low loss and relatively high saturation level (10,500 gauss) make it excellent for use in as well as unidirectional drive applications such as Pulse Transformers and . The near zero magnetostriction makes Kool Mµ (sendust) ideal for eliminating audible frequency noise in In-Line Noise Filters and Inductors.
Description
Kool Mµ® Cores Affordable FeSiAl Material for Low Losses at Elevated Frequencies Kool Mµ material’s low loss and relatively high saturation level (10,500 gauss) make it excellent for use in as well as unidirectional drive applications such as Pulse Transformers and . The near zero magnetostriction makes Kool Mµ (sendust) ideal for eliminating audible frequency noise in In-Line Noise Filters and Inductors.

Suppliers

Company
Product
Description
Supplier Links
Powder Cores - Kool Mu Cores - 0077887A7 - Magnetics
Pittsburgh, PA, United States
Powder Cores - Kool Mu Cores
0077887A7
Powder Cores - Kool Mu Cores 0077887A7
Kool Mµ® Cores Affordable FeSiAl Material for Low Losses at Elevated Frequencies Kool Mµ material’s low loss and relatively high saturation level (10,500 gauss) make it excellent for use in as well as unidirectional drive applications such as Pulse Transformers and . The near zero magnetostriction makes Kool Mµ (sendust) ideal for eliminating audible frequency noise in In-Line Noise Filters and Inductors.

Kool Mµ® Cores

Affordable FeSiAl Material for Low Losses at Elevated Frequencies

Kool Mµ material’s low loss and relatively high saturation level (10,500 gauss) make it excellent for use in as well as unidirectional drive applications such as Pulse Transformers and . The near zero magnetostriction makes Kool Mµ (sendust) ideal for eliminating audible frequency noise in In-Line Noise Filters and Inductors.

Supplier's Site

Technical Specifications

  Magnetics
Product Category Magnetic Cores
Product Number 0077887A7
Product Name Powder Cores - Kool Mu Cores
Core Shape E; EER; EQ; Toroid; U; Toroid, E, U, EQ, LP, EER, Block, Round Block, Cylinder
Core Material Iron Powder; Kool Mu
Inductance 8 nH
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 180828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 74/59
Core Material N87
Length 74 mm (2.91 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058599A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 125 nH
View Details
2 suppliers