Lift-Rite, Inc. Datasheets for Pallet Jacks
Pallet jacks or pallet trucks are used to short-haul pallets or other large items of freight. A piston raises the load enough for the operator to maneuver the cargo; these devices may be derive power from manual, electric, or petrol sources. There are many further varieties.
Pallet Jacks: Learn more
| Product Name | Notes |
|---|---|
| Electrically Propelled by Push Button Control Built-in Batteries and Battery Charger One-Piece Cast Hydraulic pump High Quality Drive Wheel and Load Rollers Key Switch Lock-Out Find out more...see the brochure... | |
| Four Way Entry With Applicable Pallets One-Piece Cast Hydraulic pump High Quality Load Wheels and Rollers Durable Powder Coat Paint finish 2 Year Hydraulic Pump Warranty Find out more...see the... | |
| Heavy Duty Reinforced Fork Frame Heavy Duty Hydraulic Pump High Quality Load Wheels and Rollers Durable Powder Coat Paint finish 6 Month Hydraulic Pump Warranty Find out more...see the brochure... | |
| Hot Dip Galvanized Fork Frame Zinc Plating on Hydraulic Pump and Hardware Stainless Steel Pump Pistons Low Temperature Hydraulic oil Nylon Load Wheels and Rollers Find out more...see the brochure... | |
| Integrated Display and Control Module Quick Exchange Battery provides 35 hours of use 10 Grease Fittings Maximum 0.1% Inaccuracy of Applied Weight One-Piece Cast Hydraulic pump Find out more...see the... | |
| Low Profile Fork Frame One-Piece Cast Hydraulic pump High Quality Load Wheels and Rollers Durable Powder Coat Paint finish 2 Year Hydraulic Pump Warranty Find out more...see the brochure | |
| One-Piece Cast Hydraulic pump Ergonomic Loop Handle High Quality Load Wheels and Rollers Durable Powder Coat Paint finish 2 Year Hydraulic Pump Warranty Find out more...see the brochure | |
| One-piece cast hydraulic pump with galvanized corrosion protection Chromated Pump Pistons and low temperature hydraulic oil Hot Dip Galvanized Fork Frame Electro-Galvanized Pump Handle Non-Marking White Nylon Wheels and Rollers... | |
| One-piece leak-proof cast hydraulic pump Ergonomic Loop Handle 2 year hydraulic pump warranty Special chassis designed to fit both block and stringer type 4 way pallets 1 3/4" Ultra Low... | |
| One-piece leak-proof cast hydraulic pump Ergonomic Loop Handle High Quality Non-Marking Wheels and Rollers Durable powder coat paint finish 2 year hydraulic pump warranty | |
| Pump the Handle to Propell the Load Forward or Reverse One-Piece Cast Hydraulic pump 10 Grease Fittings High Quality Load Wheels and Rollers Durable Powder Coat Paint finish Find out... | |
| Solid Steel Scissor Leg Construction 12 V DC Hydraulic Power Pack Built-in Battery and Charger Top of Stroke and Over-Load Bypass Manual Pump Back-up Find out more...see the brochure | |
| Solid Steel Scissor Leg Construction Manual Quick-Lift for loads under 400 lbs. Top of Stroke and Over-Load Bypass High Quality Load Wheels and Rollers Durable Powder Coat Paint finish Find... | |
| Stainless Steel Fork Frame and Hydraulic Pump Glass Blasted Frame Finish for Easy Cleaning 10 Grease Fittings High Quality Load Wheels and Rollers Suitable for Wash-Down Find out more...see the... | |
| Ultra Low Profile Fork Frame One-Piece Cast Hydraulic pump High Quality Load Wheels and Rollers Durable Powder Coat Paint finish 2 Year Hydraulic Pump Warranty Find out more...see the brochure... |