Solid Steel Scissor Leg Construction
12 V DC Hydraulic Power Pack
Built-in Battery and Charger
Top of Stroke and Over-Load Bypass
Manual Pump Back-up
Find out more...see the brochure
| Lift-Rite, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | RG30E270048 |
| Product Name | Electric Ergonomic 3000 Lifter |
| Capacity | 3000 lbs (1361 kg) |
| Lift Travel | 29 inch (730 mm) |
| Width | 27 inch (686 mm) |