Lift-Rite, Inc. Datasheets for Material Handling Carts and Trucks

Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more

Product Name Notes
Electrically Propelled by Push Button Control Built-in Batteries and Battery Charger One-Piece Cast Hydraulic pump High Quality Drive Wheel and Load Rollers Key Switch Lock-Out Find out more...see the brochure...
Four Way Entry With Applicable Pallets One-Piece Cast Hydraulic pump High Quality Load Wheels and Rollers Durable Powder Coat Paint finish 2 Year Hydraulic Pump Warranty Find out more...see the...
Heavy Duty Reinforced Fork Frame Heavy Duty Hydraulic Pump High Quality Load Wheels and Rollers Durable Powder Coat Paint finish 6 Month Hydraulic Pump Warranty Find out more...see the brochure...
Hot Dip Galvanized Fork Frame Zinc Plating on Hydraulic Pump and Hardware Stainless Steel Pump Pistons Low Temperature Hydraulic oil Nylon Load Wheels and Rollers Find out more...see the brochure...
Integrated Display and Control Module Quick Exchange Battery provides 35 hours of use 10 Grease Fittings Maximum 0.1% Inaccuracy of Applied Weight One-Piece Cast Hydraulic pump Find out more...see the...
Low Profile Fork Frame One-Piece Cast Hydraulic pump High Quality Load Wheels and Rollers Durable Powder Coat Paint finish 2 Year Hydraulic Pump Warranty Find out more...see the brochure
One-Piece Cast Hydraulic pump Ergonomic Loop Handle High Quality Load Wheels and Rollers Durable Powder Coat Paint finish 2 Year Hydraulic Pump Warranty Find out more...see the brochure
One-piece cast hydraulic pump with galvanized corrosion protection Chromated Pump Pistons and low temperature hydraulic oil Hot Dip Galvanized Fork Frame Electro-Galvanized Pump Handle Non-Marking White Nylon Wheels and Rollers...
One-piece leak-proof cast hydraulic pump Ergonomic Loop Handle 2 year hydraulic pump warranty Special chassis designed to fit both block and stringer type 4 way pallets 1 3/4" Ultra Low...
One-piece leak-proof cast hydraulic pump Ergonomic Loop Handle High Quality Non-Marking Wheels and Rollers Durable powder coat paint finish 2 year hydraulic pump warranty
Pump the Handle to Propell the Load Forward or Reverse One-Piece Cast Hydraulic pump 10 Grease Fittings High Quality Load Wheels and Rollers Durable Powder Coat Paint finish Find out...
Stainless Steel Fork Frame and Hydraulic Pump Glass Blasted Frame Finish for Easy Cleaning 10 Grease Fittings High Quality Load Wheels and Rollers Suitable for Wash-Down Find out more...see the...
Ultra Low Profile Fork Frame One-Piece Cast Hydraulic pump High Quality Load Wheels and Rollers Durable Powder Coat Paint finish 2 Year Hydraulic Pump Warranty Find out more...see the brochure...