Lift-Rite, Inc. Fork Frame Size Pallet Truck LCS55270096

Description
One-piece leak-proof cast hydraulic pump Ergonomic Loop Handle High Quality Non-Marking Wheels and Rollers Durable powder coat paint finish 2 year hydraulic pump warranty
Datasheet
Description
One-piece leak-proof cast hydraulic pump Ergonomic Loop Handle High Quality Non-Marking Wheels and Rollers Durable powder coat paint finish 2 year hydraulic pump warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Frame Size Pallet Truck - LCS55270096 - Lift-Rite, Inc.
Brampton, Ontario, Canada
Fork Frame Size Pallet Truck
LCS55270096
Fork Frame Size Pallet Truck LCS55270096
One-piece leak-proof cast hydraulic pump Ergonomic Loop Handle High Quality Non-Marking Wheels and Rollers Durable powder coat paint finish 2 year hydraulic pump warranty

One-piece leak-proof cast hydraulic pump

Ergonomic Loop Handle

High Quality Non-Marking Wheels and Rollers

Durable powder coat paint finish

2 year hydraulic pump warranty

Supplier's Site Datasheet

Technical Specifications

  Lift-Rite, Inc.
Product Category Material Handling Carts and Trucks
Product Number LCS55270096
Product Name Fork Frame Size Pallet Truck
Cart / Truck Type Pallet Truck
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Dollies - 2542633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 6000 lbs (2721 kg)
Length 16 inch (400 mm)
View Details