Lift-Rite, Inc. Fork Frame Size Pallet Truck LCS55270072

Description
One-piece leak-proof cast hydraulic pump Ergonomic Loop Handle High Quality Non-Marking Wheels and Rollers Durable powder coat paint finish 2 year hydraulic pump warranty
Datasheet
Description
One-piece leak-proof cast hydraulic pump Ergonomic Loop Handle High Quality Non-Marking Wheels and Rollers Durable powder coat paint finish 2 year hydraulic pump warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Frame Size Pallet Truck - LCS55270072 - Lift-Rite, Inc.
Brampton, Ontario, Canada
Fork Frame Size Pallet Truck
LCS55270072
Fork Frame Size Pallet Truck LCS55270072
One-piece leak-proof cast hydraulic pump Ergonomic Loop Handle High Quality Non-Marking Wheels and Rollers Durable powder coat paint finish 2 year hydraulic pump warranty

One-piece leak-proof cast hydraulic pump

Ergonomic Loop Handle

High Quality Non-Marking Wheels and Rollers

Durable powder coat paint finish

2 year hydraulic pump warranty

Supplier's Site Datasheet

Technical Specifications

  Lift-Rite, Inc.
Product Category Material Handling Carts and Trucks
Product Number LCS55270072
Product Name Fork Frame Size Pallet Truck
Cart / Truck Type Pallet Truck
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details