Lift-Rite, Inc. Manual Ergonomic 3000 Lifter RG30M205048

Description
Solid Steel Scissor Leg Construction Manual Quick-Lift for loads under 400 lbs. Top of Stroke and Over-Load Bypass High Quality Load Wheels and Rollers Durable Powder Coat Paint finish Find out more...see the brochure
Datasheet
Description
Solid Steel Scissor Leg Construction Manual Quick-Lift for loads under 400 lbs. Top of Stroke and Over-Load Bypass High Quality Load Wheels and Rollers Durable Powder Coat Paint finish Find out more...see the brochure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Ergonomic 3000 Lifter - RG30M205048 - Lift-Rite, Inc.
Brampton, Ontario, Canada
Manual Ergonomic 3000 Lifter
RG30M205048
Manual Ergonomic 3000 Lifter RG30M205048
Solid Steel Scissor Leg Construction Manual Quick-Lift for loads under 400 lbs. Top of Stroke and Over-Load Bypass High Quality Load Wheels and Rollers Durable Powder Coat Paint finish Find out more...see the brochure

Solid Steel Scissor Leg Construction
Manual Quick-Lift for loads under 400 lbs.
Top of Stroke and Over-Load Bypass
High Quality Load Wheels and Rollers
Durable Powder Coat Paint finish
Find out more...see the brochure

Supplier's Site Datasheet

Technical Specifications

  Lift-Rite, Inc.
Product Category Lifts
Product Number RG30M205048
Product Name Manual Ergonomic 3000 Lifter
Capacity 3000 lbs (1361 kg)
Lift Travel 29 inch (730 mm)
Width 20 inch (521 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - E23 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Recessed Dock Lift - 4310 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 18000 lbs (8163 kg)
Lift Travel 58 inch (1473 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details