Lift-Rite, Inc. Datasheets for Lifts
Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
Lifts: Learn more
| Product Name | Notes |
|---|---|
| Hand Operated Winch with Locking Ratchet Smooth Steel Platform Straddle Mounted Swivel Casters Light Weight and Portable Durable Powder Coat Paint finish Find out more...see the brochure | |
| Solid Steel Scissor Leg Construction 12 V DC Hydraulic Power Pack Built-in Battery and Charger Top of Stroke and Over-Load Bypass Manual Pump Back-up Find out more...see the brochure | |
| Solid Steel Scissor Leg Construction Manual Quick-Lift for loads under 400 lbs. Top of Stroke and Over-Load Bypass High Quality Load Wheels and Rollers Durable Powder Coat Paint finish Find... |