Lift-Rite, Inc. 4way - Hand Pallet Truck LCUUF290048

Description
One-piece leak-proof cast hydraulic pump Ergonomic Loop Handle 2 year hydraulic pump warranty Special chassis designed to fit both block and stringer type 4 way pallets 1 3/4" Ultra Low Profile Fork
Datasheet
Description
One-piece leak-proof cast hydraulic pump Ergonomic Loop Handle 2 year hydraulic pump warranty Special chassis designed to fit both block and stringer type 4 way pallets 1 3/4" Ultra Low Profile Fork
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4way - Hand Pallet Truck - LCUUF290048 - Lift-Rite, Inc.
Brampton, Ontario, Canada
4way - Hand Pallet Truck
LCUUF290048
4way - Hand Pallet Truck LCUUF290048
One-piece leak-proof cast hydraulic pump Ergonomic Loop Handle 2 year hydraulic pump warranty Special chassis designed to fit both block and stringer type 4 way pallets 1 3/4" Ultra Low Profile Fork

One-piece leak-proof cast hydraulic pump

Ergonomic Loop Handle

2 year hydraulic pump warranty

Special chassis designed to fit both block and stringer type 4 way pallets

1 3/4" Ultra Low Profile Fork

Supplier's Site Datasheet

Technical Specifications

  Lift-Rite, Inc.
Product Category Material Handling Carts and Trucks
Product Number LCUUF290048
Product Name 4way - Hand Pallet Truck
Cart / Truck Type Pallet Truck
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 251918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Material Steel
Length 19 inch (470 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details