Mobil Industrial Lubricants Datasheets for Rust and Corrosion Inhibiting Fluids

Rust preventives and corrosion inhibitors are lubricants, greases, oils or fluid additives that form a protective film or barrier to prevent corrosion or rust formation.
Rust and Corrosion Inhibiting Fluids: Learn more

Product Name Notes
An extra high-performance commercial gear oil Mobilube HD Plus is an extra high-performance gear lubricant formulated from select base oils and an advanced additive system. It can be used for...
Enhance the productivity of your gas and steam turbines and simplify your lubricant choice with Mobil DTE 700 Series, our consolidated solution for steam and moderate-duty gas turbines. Compatible with...
Enhance your productivity with Mobil SHC Gear synthetic industrial gear oils — next-generation technology providing superb equipment protection and oil life under extreme conditions. Greater energy efficiency up to 3.6%...
Formulated for electric-motor bearings, Mobil Polyrex EM 103 grease is particularly recommended by ExxonMobil for applications such as vertically mounted bearings or very large motors for which a stiffer grease...
High performance diesel engine oils Mobil Delvac 1300 Super oils are extra-high-performan ce diesel engine oils that help extend engine life in some of the most severe on- and off-highway...
High-performance diesel engine oil Mobil Delvac MX is a high-performance diesel engine oil that helps extend engine life in severe on- and off-highway applications. Mobil Delvac MX meets or exceeds...
Mobil Centaur XHP 221 premium multipurpose grease has been formulated to lubricate rolling element bearings in industrial machinery operating at high temperatures under wet, heavily loaded conditions. A calcium sulfonate...
Mobil Centaur XHP 460 Series-branded greases are formulated with advanced calcium sulfonate thickener technology. With a balanced combination of water washout and water spray-off resistance, as well as excellent corrosion...
Mobil Rarus 800 Series air compressor lubricants are intended primarily for the lubrication of severe-duty reciprocating air compressors but are not recommended for air compressors used in breathing-air applications. They...
Mobil Rarus SHC 1020 Series oil is intended primarily for the lubrication of severe-duty rotary screw and vane air compressors. These outstanding synthetic lubricants are particularly suited for severe service...
Mobil SHC 800 Series synthetic turbine oils are designed to meet the needs of some of the most severe industrial gas turbine applications. They provide outstanding low-temperature fluidity and exceptional...
Mobil SHC Cibus Series lubricants help you meet the challenges of food and beverage processing and packaging. These hydraulic, compressor, gear and bearing oils are designed to provide outstanding equipment...
Mobil SHC Gear OH Series lubricants deliver superb wear protection in extreme duty and climates for mining off-highway vehicle (OHV) electric wheel motor drives. Featuring the latest in advanced Mobil...
Mobil SHC Polyrex™ greases are specifically formulated to help improve your productivity by solving high-temperature lubrication problems in both general industry and food processing applications. They are designed to offer...
Mobil Zerice S Series oils are premium-quality refrigeration compressor lubricants suitable for use in low-temperature applications, down to -60°C (-76°F). Relative to mineral and other synthetic lubricants, Mobil Zerice S...
Mobilcut 100 Series fluids are formulated with high levels of lubricity additives to provide you with excellent performance in your arduous machining operations. Suitable for machining a wide range of...
Mobilgear 600 XP Series oils are formulated to stay ahead of the changing needs of gearbox technology by providing extra protection for gears, bearings and seals. They have outstanding extreme-pressure...
Mobilgrease XHP 220 greases are formulated for a wide variety of applications and severe operating conditions. These exceptional greases were designed to outperform conventional products by applying cutting-edge, proprietary, lithium-complex...
Mobilgrease XHP 460 extended-service, lithium-complex greases are intended for a wide variety of heavy-duty applications and operating conditions in industries ranging from automotive to construction to marine. World-class performance Mobilgrease...
Mobilgrease XHP 681 Mine is a leading member of the Mobilgrease™ brand of products, which has earned a reputation for state-of-the-art innovation and performance excellence. Formulated with leading-edge, lithium-complex technology,...
Mobilgrease XTC enjoys a reputation for delivering excellent lubrication of high-speed and high-temperature gear and grid coupling applications, including AGMA CG-1 and CG-2 specifications. The outstanding qualities of Mobilgrease XTC...
Mobilith SHC Series greases are designed for a wide variety of extreme-temperature applications. They are used in many industries around the world because of their reputation for outstanding quality, reliability...
Mobilux EP 0, 1, 2, 3, 460, 004 and 023 products are a high performance family of five general-purpose industrial greases and two special-duty semi-fluid greases. These lithium hydroxystearate greases...
Mobilux EP 111 is an exceptional grease primarily designed for lubrication of all AGMA CG-3 couplings. It is specifically formulated to help protect against wear even in heavily loaded, misaligned,...
Outstanding power transfer performance Mobil 1 Synthetic Gear Lube LS is a supreme performance, synthetic, multipurpose, automotive gear lubricant designed to: Meet or exceed the highest level of performance requirements...
Premium lithium complex grease Mobil Delvac Xtreme Service Grease is a high performance extreme pressure grease designed for use in heavy-duty trucks, contractor and mining vehicles. It has extraordinary adhesion,...
Super-premium Mobil Polyrex EM grease is specially formulated for electric-motor bearings. The advanced thickener formulation and proprietary manufacturing techniques provide excellent bearing performance and protection for long electric-motor life. Mobil...
Take your gas engines to new heights with Mobil Pegasus 1005, the breakthrough lubricant designed to help keep your modern natural gas engine performing reliably and cost effectively. Durable performance...
The mineral oil-free fluids in the Mobilcut™ 300 Series are designed for general grinding operations in which your primary requirements are high surface finish, cooling and low foam. They are...
The Mobil Vactra Oil Numbered Series features premium-quality slideway lubricants specifically designed to meet the requirements for accuracy, aqueous coolant separability and equipment protection of precision machine tools. Formulated with...
The Mobilgrease XHP 320 Mine Series is specifically designed to meet the needs of off-highway and mining equipment that requires exceptional extreme pressure/anti-wear performance and will remain in place even...
The newest extension of the Mobil DTE™ 700 series, Mobil DTE™ 732 M turbine oil provides optimum protection for heavy-duty, non-geared, single-shaft gas turbines and steam turbines as well as...
The outstanding lubricants in the Mobil DTE PM Series are specifically designed for the high steam pressures, temperatures and machine speeds and smaller reservoir sizes common in high-output paper machines...
The synthetic lubricants in the Mobil EAL Arctic Series are designed specifically for the lubrication of refrigeration compressors and systems, using ozone-friendly HFC refrigerants. The performance of the Mobil EAL...