Mobilgrease XTC enjoys a reputation for delivering excellent lubrication of high-speed and high-temperature gear and grid coupling applications, including AGMA CG-1 and CG-2 specifications. The outstanding qualities of Mobilgrease XTC have made it the choice of many users, especially when performance is a key concern.
Low bleed and high-temperature stability
Manufactured with a high-viscosity mineral base oil and an extremely effective additive package, Mobilgrease XTC is designed to provide low bleed as well as high-temperature stability, properties critical to modern coupling lubrication and protection.
Our close contacts with original equipment manufacturers (OEMs) and end-users helps ensure Mobilgrease XTC will meet your critical application needs.
| Mobil Industrial Lubricants | |
|---|---|
| Product Category | Petroleum and Mineral Oil Products |
| Product Name | Mobilgrease XTC |
| Type / Function | Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative |
| Composition / Chemistry | Straight Oil (Non-soluble); Mineral Oil; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener |
| Grade / Approvals | NLGI 1 |