The synthetic lubricants in the Mobil EAL Arctic Series are designed specifically for the lubrication of refrigeration compressors and systems, using ozone-friendly HFC refrigerants. The performance of the Mobil EAL Arctic Series has been well documented with HFCs in a broad range of refrigeration and air-conditioning systems, and these superb oils are used by many major compressor and system builders around the world.
Continuing commitment
The Mobil EAL Arctic Series of products were designed by our research scientists to complement the new generation of ozone-friendly refrigerants mandated by the Montreal Protocol and succeeding world-wide agreements. Development of these products symbolizes our continuing commitment to using advanced technology to provide outstanding lubricant products.
Mobil Zerice S Series oils are premium-quality refrigeration compressor lubricants suitable for use in low-temperature applications, down to -60°C (-76°F).
Relative to mineral and other synthetic lubricants, Mobil Zerice S has outstanding solubility with halocarbon refrigerants, helping you to avoid the common problem of oil separation and congealing on the valve and heat-transfer surfaces of your refrigeration system.
The exceptional lubricants in the Mobil Zerice S Series are recommended for all refrigeration compressors, both reciprocating and rotary-screw types.
Mobilgear 600 XP Series oils are formulated to stay ahead of the changing needs of gearbox technology by providing extra protection for gears, bearings and seals. They have outstanding extreme-pressure characteristics and load-carrying properties.
The Mobilgear 600 XP Series is intended for use in all types of enclosed-gear drives with circulation or splash lubrication systems. These lubricants exceed the industry requirement for bearing wear protection, providing up to 15 times the wear protection as measured by the industry standard FAG FE 8 test.
Mobil SHC Cibus Series lubricants help you meet the challenges of food and beverage processing and packaging. These hydraulic, compressor, gear and bearing oils are designed to provide outstanding equipment protection, long oil life and problem-free operation.
Safety assured
Mobil SHC Cibus lubricants are NSF H1 registered and comply with Title 21 CFR 178.3570 by the Food and Drug Administration (USA) for lubricants with potential for incidental food contact. They are manufactured at ISO 22000-certified facilities that also meet the requirements of ISO 21469, helping to ensure that the highest levels of product integrity are maintained.
Mobil SHC Cibus lubricants are also suitable for Kosher and Halal food preparation for multi-faith applications and to offer processing engineers maximum flexibility during operations. They are formulated to be free of animal-derived materials and allergens from nuts, wheat or gluten.
| Mobil Industrial Lubricants | Mobil Industrial Lubricants | Mobil Industrial Lubricants | Mobil Industrial Lubricants | |
|---|---|---|---|---|
| Product Category | Industrial Lubricants | Industrial Lubricants | Petroleum and Mineral Oil Products | Industrial Lubricants |
| Product Number | 68 | 68 | 68 | 68 |
| Product Name | Mobil EAL Arctic Series | Mobil Zerice S Series | Mobilgear 600 XP Series | Mobil SHC Cibus Series |
| Type | Fluid / Oil | Fluid / Oil | Fluid / Oil | |
| Functions | Lubricant; Compressors | Lubricant; Compressors | Lubricant; Bearings; Compressors | |
| Composition / Chemistry | Synthetic or Semi-synthetic | Synthetic or Semi-synthetic | Straight Oil (Non-soluble); Petroleum or Mineral Oil | Synthetic or Semi-synthetic |
| Features | Refrigeration | Refrigeration | Extreme Pressure or Chemically Active | |
| Grade / Approvals | ISO 68 |