Mobil Industrial Lubricants Datasheets for Vacuum Greases and Vacuum Pump Oils
Vacuum greases and vacuum pump oils are suitable for vacuum sealing, diffusion pumps and other vacuum fluid applications.
Vacuum Greases and Vacuum Pump Oils: Learn more
| Product Name | Notes |
|---|---|
| Enhance your productivity with Mobil SHC Gear synthetic industrial gear oils — next-generation technology providing superb equipment protection and oil life under extreme conditions. Greater energy efficiency up to 3.6%... | |
| Mobil SHC Cibus Series lubricants help you meet the challenges of food and beverage processing and packaging. These hydraulic, compressor, gear and bearing oils are designed to provide outstanding equipment... | |
| Mobil SHC Gear OH Series lubricants deliver superb wear protection in extreme duty and climates for mining off-highway vehicle (OHV) electric wheel motor drives. Featuring the latest in advanced Mobil... | |
| Mobil Zerice S Series oils are premium-quality refrigeration compressor lubricants suitable for use in low-temperature applications, down to -60°C (-76°F). Relative to mineral and other synthetic lubricants, Mobil Zerice S... | |
| Mobilcut 100 Series fluids are formulated with high levels of lubricity additives to provide you with excellent performance in your arduous machining operations. Suitable for machining a wide range of... | |
| Mobilgear 600 XP Series oils are formulated to stay ahead of the changing needs of gearbox technology by providing extra protection for gears, bearings and seals. They have outstanding extreme-pressure... | |
| Mobilith SHC Series greases are designed for a wide variety of extreme-temperature applications. They are used in many industries around the world because of their reputation for outstanding quality, reliability... | |
| The mineral oil-free fluids in the Mobilcut™ 300 Series are designed for general grinding operations in which your primary requirements are high surface finish, cooling and low foam. They are... | |
| The Mobilgrease XHP 320 Mine Series is specifically designed to meet the needs of off-highway and mining equipment that requires exceptional extreme pressure/anti-wear performance and will remain in place even... | |
| The outstanding lubricants in the Mobil DTE PM Series are specifically designed for the high steam pressures, temperatures and machine speeds and smaller reservoir sizes common in high-output paper machines... | |
| The synthetic lubricants in the Mobil EAL Arctic Series are designed specifically for the lubrication of refrigeration compressors and systems, using ozone-friendly HFC refrigerants. The performance of the Mobil EAL... |