Mobil Industrial Lubricants Mobilgear™ 600 XP Series 220

Description
Mobilgear 600 XP Series oils are formulated to stay ahead of the changing needs of gearbox technology by providing extra protection for gears, bearings and seals. They have outstanding extreme-pressure characteristics and load-carrying properties. The Mobilgear 600 XP Series is intended for use in all types of enclosed-gear drives with circulation or splash lubrication systems. These lubricants exceed the industry requirement for bearing wear protection, providing up to 15 times the wear protection as measured by the industry standard FAG FE 8 test.
Description
Mobilgear 600 XP Series oils are formulated to stay ahead of the changing needs of gearbox technology by providing extra protection for gears, bearings and seals. They have outstanding extreme-pressure characteristics and load-carrying properties. The Mobilgear 600 XP Series is intended for use in all types of enclosed-gear drives with circulation or splash lubrication systems. These lubricants exceed the industry requirement for bearing wear protection, providing up to 15 times the wear protection as measured by the industry standard FAG FE 8 test.

Suppliers

Company
Product
Description
Supplier Links
Mobilgear™ 600 XP Series - 220 - Mobil Industrial Lubricants
Fairfax, VA, USA
Mobilgear™ 600 XP Series
220
Mobilgear™ 600 XP Series 220
Mobilgear 600 XP Series oils are formulated to stay ahead of the changing needs of gearbox technology by providing extra protection for gears, bearings and seals. They have outstanding extreme-pressure characteristics and load-carrying properties. The Mobilgear 600 XP Series is intended for use in all types of enclosed-gear drives with circulation or splash lubrication systems. These lubricants exceed the industry requirement for bearing wear protection, providing up to 15 times the wear protection as measured by the industry standard FAG FE 8 test.

Mobilgear 600 XP Series oils are formulated to stay ahead of the changing needs of gearbox technology by providing extra protection for gears, bearings and seals. They have outstanding extreme-pressure characteristics and load-carrying properties.

The Mobilgear 600 XP Series is intended for use in all types of enclosed-gear drives with circulation or splash lubrication systems. These lubricants exceed the industry requirement for bearing wear protection, providing up to 15 times the wear protection as measured by the industry standard FAG FE 8 test.

Supplier's Site
Mobil SHC™ Gear - 220 - Mobil Industrial Lubricants
Fairfax, VA, USA
Mobil SHC™ Gear
220
Mobil SHC™ Gear 220
Enhance your productivity with Mobil SHC Gear synthetic industrial gear oils — next-generation technology providing superb equipment protection and oil life under extreme conditions. Greater energy efficiency up to 3.6% With a high viscosity index and low traction coefficient, Mobil SHC Gear significantly reduces energy consumption in many gearboxes — up to 3.6% versus conventional oil in statistically validated laboratory tests.* Major OEMs acknowledge that Mobil SHC Gear delivers key improvements while maintaining its balanced performance.

Enhance your productivity with Mobil SHC Gear synthetic industrial gear oils — next-generation technology providing superb equipment protection and oil life under extreme conditions.

Greater energy efficiency up to 3.6%
With a high viscosity index and low traction coefficient, Mobil SHC Gear significantly reduces energy consumption in many gearboxes — up to 3.6% versus conventional oil in statistically validated laboratory tests.*

Major OEMs acknowledge that Mobil SHC Gear delivers key improvements while maintaining its balanced performance.

Supplier's Site
Mobil SHC Cibus™ Series - 220 - Mobil Industrial Lubricants
Fairfax, VA, USA
Mobil SHC Cibus™ Series
220
Mobil SHC Cibus™ Series 220
Mobil SHC Cibus Series lubricants help you meet the challenges of food and beverage processing and packaging. These hydraulic, compressor, gear and bearing oils are designed to provide outstanding equipment protection, long oil life and problem-free operation. Safety assured Mobil SHC Cibus lubricants are NSF H1 registered and comply with Title 21 CFR 178.3570 by the Food and Drug Administration (USA) for lubricants with potential for incidental food contact. They are manufactured at ISO 22000-certified facilities that also meet the requirements of ISO 21469, helping to ensure that the highest levels of product integrity are maintained. Mobil SHC Cibus lubricants are also suitable for Kosher and Halal food preparation for multi-faith applications and to offer processing engineers maximum flexibility during operations. They are formulated to be free of animal-derived materials and allergens from nuts, wheat or gluten.

Mobil SHC Cibus Series lubricants help you meet the challenges of food and beverage processing and packaging. These hydraulic, compressor, gear and bearing oils are designed to provide outstanding equipment protection, long oil life and problem-free operation.

Safety assured
Mobil SHC Cibus lubricants are NSF H1 registered and comply with Title 21 CFR 178.3570 by the Food and Drug Administration (USA) for lubricants with potential for incidental food contact. They are manufactured at ISO 22000-certified facilities that also meet the requirements of ISO 21469, helping to ensure that the highest levels of product integrity are maintained.

Mobil SHC Cibus lubricants are also suitable for Kosher and Halal food preparation for multi-faith applications and to offer processing engineers maximum flexibility during operations. They are formulated to be free of animal-derived materials and allergens from nuts, wheat or gluten.

Supplier's Site
Mobilith SHC™ Grease Series - 220 - Mobil Industrial Lubricants
Fairfax, VA, USA
Mobilith SHC™ Grease Series
220
Mobilith SHC™ Grease Series 220
Mobilith SHC Series greases are designed for a wide variety of extreme-temperature applications. They are used in many industries around the world because of their reputation for outstanding quality, reliability and versatility. Wide range of grade options Mobilith SHC Series greases are available in seven grades, varying in base oil viscosity from ISO VG 100 to 1500 and in NLGI grade from 00 to 2. This wide range provides options for excellent protection of slow speed, heavily loaded bearings as well as for reliable low temperature performance.

Mobilith SHC Series greases are designed for a wide variety of extreme-temperature applications. They are used in many industries around the world because of their reputation for outstanding quality, reliability and versatility.

Wide range of grade options
Mobilith SHC Series greases are available in seven grades, varying in base oil viscosity from ISO VG 100 to 1500 and in NLGI grade from 00 to 2. This wide range provides options for excellent protection of slow speed, heavily loaded bearings as well as for reliable low temperature performance.

Supplier's Site
Mobil DTE™ PM Series - 220 - Mobil Industrial Lubricants
Fairfax, VA, USA
Mobil DTE™ PM Series
220
Mobil DTE™ PM Series 220
The outstanding lubricants in the Mobil DTE PM Series are specifically designed for the high steam pressures, temperatures and machine speeds and smaller reservoir sizes common in high-output paper machines and calendars. This series meets Voith and Metso requirements for dry-end lubrication of paper machine bearings and gear systems, as well as requirements of SKF and FAG for dry-end circulation bearings. Mobil DTE PM Series oils have proven their performance capabilities in modern high-output paper machine lubrication.

The outstanding lubricants in the Mobil DTE PM Series are specifically designed for the high steam pressures, temperatures and machine speeds and smaller reservoir sizes common in high-output paper machines and calendars.

This series meets Voith and Metso requirements for dry-end lubrication of paper machine bearings and gear systems, as well as requirements of SKF and FAG for dry-end circulation bearings. Mobil DTE PM Series oils have proven their performance capabilities in modern high-output paper machine lubrication.

Supplier's Site
Mobil EAL Arctic™ Series - 220 - Mobil Industrial Lubricants
Fairfax, VA, USA
Mobil EAL Arctic™ Series
220
Mobil EAL Arctic™ Series 220
The synthetic lubricants in the Mobil EAL Arctic Series are designed specifically for the lubrication of refrigeration compressors and systems, using ozone-friendly HFC refrigerants. The performance of the Mobil EAL Arctic Series has been well documented with HFCs in a broad range of refrigeration and air-conditioning systems, and these superb oils are used by many major compressor and system builders around the world. Continuing commitment The Mobil EAL Arctic Series of products were designed by our research scientists to complement the new generation of ozone-friendly refrigerants mandated by the Montreal Protocol and succeeding world-wide agreements. Development of these products symbolizes our continuing commitment to using advanced technology to provide outstanding lubricant products.

The synthetic lubricants in the Mobil EAL Arctic Series are designed specifically for the lubrication of refrigeration compressors and systems, using ozone-friendly HFC refrigerants. The performance of the Mobil EAL Arctic Series has been well documented with HFCs in a broad range of refrigeration and air-conditioning systems, and these superb oils are used by many major compressor and system builders around the world.

Continuing commitment
The Mobil EAL Arctic Series of products were designed by our research scientists to complement the new generation of ozone-friendly refrigerants mandated by the Montreal Protocol and succeeding world-wide agreements. Development of these products symbolizes our continuing commitment to using advanced technology to provide outstanding lubricant products.

Supplier's Site

Technical Specifications

  Mobil Industrial Lubricants Mobil Industrial Lubricants Mobil Industrial Lubricants Mobil Industrial Lubricants Mobil Industrial Lubricants Mobil Industrial Lubricants
Product Category Petroleum and Mineral Oil Products Industrial Lubricants Industrial Lubricants Industrial Lubricants Industrial Lubricants Industrial Lubricants
Product Number 220 220 220 220 220 220
Product Name Mobilgear™ 600 XP Series Mobil SHC™ Gear Mobil SHC Cibus™ Series Mobilith SHC™ Grease Series Mobil DTE™ PM Series Mobil EAL Arctic™ Series
Type / Function Lubricant; Corrosion Inhibiting or Rust Preventative
Composition / Chemistry Straight Oil (Non-soluble); Petroleum or Mineral Oil Synthetic or Semi-synthetic Synthetic or Semi-synthetic Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener Straight Oil (Non-soluble) Synthetic or Semi-synthetic
Applications Bearings; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine
Features Extreme Pressure or Chemically Active Extreme Pressure or Chemically Active; Extreme Temperature Applications Refrigeration
Kinematic Viscosity 220.0 cSt (0.0024 ft²/sec) 220.0 cSt (0.0024 ft²/sec) 222.0 cSt (0.0024 ft²/sec) 220.0 cSt (0.0024 ft²/sec) 220.0 cSt (0.0024 ft²/sec) 226.0 cSt (0.0024 ft²/sec)
Unlock Full Specs
to access all available technical data