Mobil Industrial Lubricants Mobilux™ EP Series 2

Description
Mobilux EP 0, 1, 2, 3, 460, 004 and 023 products are a high performance family of five general-purpose industrial greases and two special-duty semi-fluid greases. These lithium hydroxystearate greases are formulated to provide extra protection against wear, rusting and water washout. They are available in NLGI grades ranging from 00 to 3, with base oil viscosities ISO VG 150, 320 and 460. Mobilux EP 0, 1, 2, 3 and 460 greases are recommended for most types of industrial applications including heavy-duty applications where high unit pressures or shock loads are present. These greases provide excellent protection against rust and corrosion and resist water wash-out which makes them particularly suitable for equipment where moist or wet conditions are common. Mobilux EP 0 and 1 are suitable for centralised systems. Mobilux EP 2 and 3 are general-purpose greases and Mobilux EP 460 is used in heavy-duty applications such as the wet ends of paper machines. The recommended operating temperature range is from -20ºC to 130ºC (0ºC to 130ºC for Mobilux EP 460) but they may be used at higher temperatures if the lubrication frequency is increased accordingly. Mobilux EP 004 and Mobilux EP 023 are particularly suitable for the lubrication of enclosed gears and bearings in poorly sealed gear cases they can also be used in many other industrial applications where conventional gear oils cannot be retained in gear cases, chain cases, etc. because of leakage due to worn or missing seals. The recommended operating temperature range is -25 to 120ºC for Mobilux EP 004 and -15 to 120ºC for Mobilux EP 023.
Description
Mobilux EP 0, 1, 2, 3, 460, 004 and 023 products are a high performance family of five general-purpose industrial greases and two special-duty semi-fluid greases. These lithium hydroxystearate greases are formulated to provide extra protection against wear, rusting and water washout. They are available in NLGI grades ranging from 00 to 3, with base oil viscosities ISO VG 150, 320 and 460. Mobilux EP 0, 1, 2, 3 and 460 greases are recommended for most types of industrial applications including heavy-duty applications where high unit pressures or shock loads are present. These greases provide excellent protection against rust and corrosion and resist water wash-out which makes them particularly suitable for equipment where moist or wet conditions are common. Mobilux EP 0 and 1 are suitable for centralised systems. Mobilux EP 2 and 3 are general-purpose greases and Mobilux EP 460 is used in heavy-duty applications such as the wet ends of paper machines. The recommended operating temperature range is from -20ºC to 130ºC (0ºC to 130ºC for Mobilux EP 460) but they may be used at higher temperatures if the lubrication frequency is increased accordingly. Mobilux EP 004 and Mobilux EP 023 are particularly suitable for the lubrication of enclosed gears and bearings in poorly sealed gear cases they can also be used in many other industrial applications where conventional gear oils cannot be retained in gear cases, chain cases, etc. because of leakage due to worn or missing seals. The recommended operating temperature range is -25 to 120ºC for Mobilux EP 004 and -15 to 120ºC for Mobilux EP 023.

Suppliers

Company
Product
Description
Supplier Links
Mobilux™ EP Series - 2 - Mobil Industrial Lubricants
Fairfax, VA, USA
Mobilux™ EP Series
2
Mobilux™ EP Series 2
Mobilux EP 0, 1, 2, 3, 460, 004 and 023 products are a high performance family of five general-purpose industrial greases and two special-duty semi-fluid greases. These lithium hydroxystearate greases are formulated to provide extra protection against wear, rusting and water washout. They are available in NLGI grades ranging from 00 to 3, with base oil viscosities ISO VG 150, 320 and 460. Mobilux EP 0, 1, 2, 3 and 460 greases are recommended for most types of industrial applications including heavy-duty applications where high unit pressures or shock loads are present. These greases provide excellent protection against rust and corrosion and resist water wash-out which makes them particularly suitable for equipment where moist or wet conditions are common. Mobilux EP 0 and 1 are suitable for centralised systems. Mobilux EP 2 and 3 are general-purpose greases and Mobilux EP 460 is used in heavy-duty applications such as the wet ends of paper machines. The recommended operating temperature range is from -20ºC to 130ºC (0ºC to 130ºC for Mobilux EP 460) but they may be used at higher temperatures if the lubrication frequency is increased accordingly. Mobilux EP 004 and Mobilux EP 023 are particularly suitable for the lubrication of enclosed gears and bearings in poorly sealed gear cases they can also be used in many other industrial applications where conventional gear oils cannot be retained in gear cases, chain cases, etc. because of leakage due to worn or missing seals. The recommended operating temperature range is -25 to 120ºC for Mobilux EP 004 and -15 to 120ºC for Mobilux EP 023.

Mobilux EP 0, 1, 2, 3, 460, 004 and 023 products are a high performance family of five general-purpose industrial greases and two special-duty semi-fluid greases. These lithium hydroxystearate greases are formulated to provide extra protection against wear, rusting and water washout. They are available in NLGI grades ranging from 00 to 3, with base oil viscosities ISO VG 150, 320 and 460.

Mobilux EP 0, 1, 2, 3 and 460 greases are recommended for most types of industrial applications including heavy-duty applications where high unit pressures or shock loads are present. These greases provide excellent protection against rust and corrosion and resist water wash-out which makes them particularly suitable for equipment where moist or wet conditions are common. Mobilux EP 0 and 1 are suitable for centralised systems. Mobilux EP 2 and 3 are general-purpose greases and Mobilux EP 460 is used in heavy-duty applications such as the wet ends of paper machines. The recommended operating temperature range is from -20ºC to 130ºC (0ºC to 130ºC for Mobilux EP 460) but they may be used at higher temperatures if the lubrication frequency is increased accordingly.

Mobilux EP 004 and Mobilux EP 023 are particularly suitable for the lubrication of enclosed gears and bearings in poorly sealed gear cases they can also be used in many other industrial applications where conventional gear oils cannot be retained in gear cases, chain cases, etc. because of leakage due to worn or missing seals. The recommended operating temperature range is -25 to 120ºC for Mobilux EP 004 and -15 to 120ºC for Mobilux EP 023.

Supplier's Site

Technical Specifications

  Mobil Industrial Lubricants
Product Category Industrial Lubricants
Product Number 2
Product Name Mobilux™ EP Series
Type Grease / Gel
Functions Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative
Composition / Chemistry Straight Oil (Non-soluble); Lithium Complex or Soap Thickener
Industry Applications Machine, Gears, Spindles, Ways and Final Drives
Unlock Full Specs
to access all available technical data

Similar Products

AERZEN Special Oils - Special Oil VD - Aerzen USA Corp.
Specs
Functions Lubricant
Features All Screw compressors Type VM
Use Temperature 50 to 140 F (10 to 60 C)
View Details
Electrolube ® SPG Special Plastic Grease -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Type Grease / Gel
Functions Lubricant
Industry Applications Electrical / Electronic
View Details
Lubricants - 1372032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Lubricant
Composition / Chemistry Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
Industry Applications Food Contact Approved
View Details
Pipe Joint Lubricant -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Functions Lubricant
Composition / Chemistry Water Soluble / Emulsion
Features Potable water pipelines, drain waste and vent, and sewer systems
View Details