Enhance the productivity of your gas and steam turbines and simplify your lubricant choice with Mobil DTE 700 Series, our consolidated solution for steam and moderate-duty gas turbines.
Compatible with most existing Mobil™-branded turbine oils, the Mobil DTE 700 Series is formulated with carefully selected base stocks and additives to perform across a range of conditions — making your job easier and helping reduce your inventory.
Mobil DTE 700 Series oils can provide exceptional demulsibility, oxidation stability and deposit control. Through these crucial properties, Mobil DTE 700 Series oils can help improve your equipment reliability and uptime — and your operation’s overall productivity and profitability.
| Mobil Industrial Lubricants | |
|---|---|
| Product Category | Industrial Lubricants |
| Product Number | 768 |
| Product Name | Mobil DTE 700 Series |
| Type | Fluid / Oil |
| Functions | Lubricant; Corrosion Inhibiting or Rust Preventative |
| Composition / Chemistry | Straight Oil (Non-soluble) |
| Industry Applications | Machine, Gears, Spindles, Ways and Final Drives |
| Features | Low or Non-Foaming; Turbines |