Chemetall Datasheets for Rust and Corrosion Inhibiting Fluids
Rust preventives and corrosion inhibitors are lubricants, greases, oils or fluid additives that form a protective film or barrier to prevent corrosion or rust formation.
Rust and Corrosion Inhibiting Fluids: Learn more
| Product Name | Notes |
|---|---|
| Gardo Protect 20M is a high flash point, water displacing rust preventive. It is designed to provide long term, indoor rust protection for ferrous and non-ferrous parts. Due to its... | |
| Gardo Protect 36205 is a barium free, solvent-based water displacing corrosion preventive formulated to provide exceptional long-term indoor protection. This product deposits a long lasting, thin residual film, which is... | |
| Gardoclean A 5548 is a nitrite-free liquid cleaner/rust inhibitor designed for in-process metal fabrication and heat treating operations leaving a dry, protective film. Provides up to 6 months indoor protection. | |
| Gardoclean R 5747 is a water-based, combination cleaner and rust inhibitor (when left unrinsed). It is non-caustic and contains no nitrites. Gardoclean R 5747 will provide corrosion protection for up... | |
| Gardorol CP 8019 is solvent-based water displacing corrosion preventive formulated to provide exceptional long-term indoor protection, and limited short term outdoor protection. This product deposits a long lasting, thin residual... | |
| Gardorol CP 8028 is a complex polymer-based rust inhibitor. Gardorol CP 8028 develops a water-resistant coating on steel. Gardorol CP 8028 dries to a non-tacky coating within one hour after... | |
| Geo-Guard 4021 is a water-based, combination cleaner and rust inhibitor (when left unrinsed.) It is non-caustic and contains no nitrites. Geo-Guard 4021 will provide corrosion protection for up to 90... | |
| NRP is a liquid alkaline product formulated to leaves a dry film for indoor rust prevention when applied on steel parts. NRP may be applied by immersion or spray and... | |
| Oakite 98 is an emulsified concentrate with moderate cleaning ability and properties which provide a temporary indoor anti-rust film for ferrous metals, and anti-oxidation film for non-ferrous metals. It is... | |
| Oil free Gardotect CP 8040 is a multi-metal safe cleaner/corrosion inhibitor designed to impart a dry-to-the-touch film, while providing superior indoor corrosion protection. It is a replacement for water and... | |
| Permatreat 435 is a liquid alkaline cleaner specifically formulated for cleaning parts between machining operations and prior to assembly. It is designed to remove a variety of soils from ferrous... | |
| Primarily designed for use in single and two-stage spray washers at energy-efficient temperatures as low as 16°C (60°F), low-foaming Oakite 398 LT effectively removes many moderate soils from metal surfaces. | |
| Primarily designed for use in single- and two-stage spray washers at energy-efficient temperatures as low as 16°C (60°F), low-foaming OAKITE 498 DFW effectively removes many moderate soils from metal surfaces. | |
| Protech 1300 is solvent-based water displacing corrosion preventive formulated to provide exceptional long-term indoor protection. This product deposits a long lasting, thin residual film, which is easily removed using an... | |
| Protech 1440CA is an oil-based, water-displacing corrosion preventive formulated to provide exceptional long-term protection. This product deposits a long lasting oily film that is easily removed using an alkaline cleaner... | |
| Protech 1650 is a water extendible corrosion inhibitor formulated to provide excellent in-process corrosion protection on multi-metal applications. This product deposits an imperceptible, monomolecular film, which is easily removed using... | |
| Protech 1999C is a liquid, corrosion inhibitor primarily for ferrous metals, but can also be used in multimetal systems. This water-based product is a significant advancement in anti-corrosion technology that... | |
| Protech 1999LC is a liquid, corrosion inhibitor primarily for ferrous metals, but, can also be used in multi-metal systems. This water-based product is a significant advancement in anti-corrosion technology that... | |
| Protech 1999LCMS is a liquid, cleaner/rust inhibitor for multi metal applications. This water-based product is a significant advancement in anti-corrosion technology that replaces solvent and oil-based corrosion preventives. | |
| Protech 36205 is barium free, solvent-based water displacing corrosion preventive formulated to provide exceptional long-term indoor protection. This product deposits a long lasting, thin residual film, which is easily removed... | |
| Protexo 1125 is a complex polymer-based rust inhibitor. Protexo 1125 develops a water-resistant coating on steel. Protexo 1125 dries to a non-tacky coating within one hour after application. Protexo 1125... | |
| Rust Preventive 1 is an emulsifiable, mildly alkaline material for preventing rust on steel and protecting non-ferrous metal surfaces. It is most effective applied over conversion coatings for long term... | |
| Rust Preventive 2 is an emulsifiable, mildly alkaline material for preventing rust on steel and protecting non-ferrous metal surfaces. It is most effective applied over conversion coatings for long term... | |
| Rustproof 4002 protects steel parts from oxidation and corrosion for up to 2 years, when steel parts are properly stored indoors, and it will protect parts in covered outdoor storage. | |
| Ryconox 20M is a high flash, water displacing rust preventive. It is designed to provide long term, indoor rust protection for ferrous and non-ferrous parts. Due to its water displacing... | |
| Special Protective Oil is a non-emulsifiable, non-staining, water-displacing rust preventive for machined metal parts between operations, finished metal parts and tools in storage, magnetic particle inspected parts and sand-blasted surfaces. | |
| Tech Clean 7610 is a concentrated, low-foaming, spray-wash cleaner formulated for use on all metals. It can be used within a wide temperature range, is non-phosphated, and contains biodegradable surfactants,... | |
| Tech Clean 7610M is a concentrated, low-foaming, spray-wash cleaner formulated for use on all metals. It can be used within a wide temperature range, is non-phosphated, and contains biodegradable surfactants,... | |
| Texo Kleen 1704 is a mildly alkaline, liquid multi-metal cleaner/degreaser that contains a rust inhibitor, and can be used to remove light oils, buffing, drawing and heading compounds and metal-working... | |
| This multi-metal cleaner provides rust protection on ferrous metals and can be applied at temperatures as low as 110°F. Provides up to 2 weeks indoor protection. | |
| When temporary indoor rust inhibition is needed, choose Gardoclean A 5502. It is a cleaner/rust inhibitor designed for in-process metal fabrication operations. |