Chemetall Datasheets for Chemical Additives and Agents

Chemical additives and agents include a wide range of materials added to polymer resins, paints and coatings, or adhesives to modify specific processing or end-use properties.
Chemical Additives and Agents: Learn more

Product Name Notes
A combination of an iron-based coagulant and a high molecular weight cationic polymer, Enprox 8423 is highly reactive and very aggressive in the neutralization and coagulation of suspended wastewater particles.
A liquid biocide that aids in the control of bacteria, fungi, and algae in recirculating water cooling towers and air washer systems.
A methylene bis (thiocyanate) compound, Omega AQ-6171 controls algae in systems ranging in pH from 6 to 10.
Approval(s): Federal Specification TT-C-490 Type 1Gardobond 51/2 is a low-temperature, robust, simple-to-use, nickel-containing zinc phosphate for steel.
Boiler water treatment additive to assure more complete removal of corrosion-causing residual oxygen from system feedwater.
Chem Add 6020 is a highly-effective, pH-neutral, liquid product that supplements the ability of alkaline and acidic cleaning products to remove organic soils such as oils and greases. It can...
Chem Add 6036 is a highly-concentrated, moderately-alkaline liquid product that supplements the ability of alkaline cleaning products to remove organic soils such as oils and greases. Chem Add 6036 is...
Chem Add 6501 is a highly-concentrated, pH-neutral, liquid product that supplements the ability of alkaline cleaning products to remove organic soils such as oils and greases. It is also an...
Chem Cote 3010 is a liquid, acidic, non-detergent product that produces an iron phosphate coating on iron and steel.
Chem Cote 3015 is a liquid, acidic product that cleans, produces an iron phosphate coating on iron and steel, and prepares aluminum, galvalume, galvanized, galvanneal and other zinc-coated steels for...
Chem Cote 3024 is a liquid, acidic product that cleans, produces an iron phosphate coating on iron and steel, and prepares aluminum, galvalume, galvanized, galvanneal and other zinc-coated steels for...
Chem Cote 3026 is a liquid, acidic product that cleans, produces an iron phosphate coating on iron and steel, and prepares aluminum, galvalume, galvanized, galvanneal and other zinc-coated steels for...
Chem Cote 3406 is a liquid manual phosphating product formulated to simultaneously clean and prepare large parts for painting. It is designed for use in manual applications utilizing a high-pressure...
Chemeon TCP-HF EPA is a non-hazardous liquid additive used with Chemeon TCP-HF trivalent chromium aluminum pretreatments to enhance the corrosion resistance performance of unpainted aluminum, in particular, copper-bearing allows such...
Chemeon TCP-HF is a chemical conversion coating for aluminum, magnesium, zinc and their alloys. It produces a protective coating, which minimizes corrosion as well as improves adhesion capabilities of the...
Chemeon TCP-HF SP is a chemical conversion coating for aluminum, magnesium, zinc and their alloys. It produces a protective coating, which minimizes corrosion as well as improves adhesion capabilities of...
Chromicoat CLR is a liquid chromate conversion coating for aluminum and its alloys. Applied by immersion or spray, it provides excellent paint adhesion and improved corrosion resistance. ChromiCoat CLR may...
Chromicoat L25 is a liquid chromate conversion coating for aluminum. Applied by immersion or spray, it provides excellent paint adhesion and improved corrosion resistance. Chromicoat L25 may be controlled to...
Chromicoat L25 RTU is a liquid, acidic material which produces a chromate conversion coating on aluminum by flow-on or low-pressure spray application. Used full strength, it is applied to aluminum...
Concentrated Enprox 8784 is a siloxane-based formulation and is non-ionic in charge composition.
Control agent for both alkaline and acid systems. USDA authorized.
CrysCoat 187 is a 3-stage immersion iron phosphate material for simultaneous cleaning and phosphating of steel prior to painting. It is also used for cleaning and removing light oxides from...
CrysCoat 187 SC is specially formulated for low-cost steam phosphating - in a one-step pre-paint treatment - through steam guns such as the Hurriclean Gun.
CrysCoat 2100 SC is a liquid product formulated to simultaneously clean and prepare large parts for painting. It is designed for use in manual applications utilizing a high pressure spray...
CrysCoat 2147 is a liquid product formulated to simultaneously clean and prepare metals such as cold rolled steel, zinc-coated steel and aluminum for painting. The superior cleaning package in CrysCoat...
CrysCoat 2187 is an iron phosphate material used to simultaneous clean and phosphate steel prior to painting. It is normally used in immersion processes. It can also be used to...
CrysCoat 2707 FF is an environmentally-frie ndly, liquid, single-package, acidic product that cleans and produces an iron phosphate coating on iron and steel. While formulated primarily for ferrous substrates, CrysCoat...
CrysCoat 2707 is a liquid, single-package, acidic product that cleans, produces an iron phosphate coating on iron and steel, and prepares aluminum, galvalume, galvanized, galvanneal and other zinc substrates for...
CrysCoat 287 SC is a specially formulated, one-step prepaint treatment specifically developed for economical steam phosphating of large ferrous and other metal parts such as truck cabs. It's conveniently applied...
CrysCoat 547 is a liquid, five-stage iron phosphate pre-paint treatment. Applied either by spray or immersion, the non-foaming material provides superior corrosion-resistant coatings on steel substrates. CrysCoat 547 is also...
CrysCoat 747 is a liquid, single-package, acidic product that cleans, produces an iron phosphate coating on iron and steel, and prepares aluminum, galvalume, galvanized, galvanneal and other zinc substrates for...
CrysCoat 747 LTS is a liquid, single-package, acidic product that cleans, produces an iron phosphate coating on iron and steel, and prepares aluminum, galvalume, galvanized, galvanneal and other zinc-coated steels...
CrysCoat Adjust ZA is a powdered additive for reducing the free acid and increasing the zinc content of zinc phosphate baths. It can be used with a Chemetall zinc phosphate...
CrysCoat CM is a robust, simple-to-use, calcium-modified zinc phosphate for iron and steel substrates. CrysCoat CM forms coatings of 150-500 mg/ft2 (1.6-5.4 g/m2). Application is by immersion. CrysCoat CM forms...
CrysCoat CrysCoat OC is a robust, simple-to-use, heavy zinc phosphate for iron and steel substrates, used primarily to form absorption pretreatments for post treatments such as oiling. CrysCoat OC can...
CrysCoat FG is a nickel-free, zinc phosphate process primarily for steel, applied by spray or immersion. Small amounts of hot dip galvanized steel, galvanneal electrogalvanized steel and aluminum may also...
CrysCoat LWT is an internally-accelerat ed, robust, simple-to-use, zinc phosphate, applied by spray, primarily for steel, prior to painting. Small-to-moderate amounts of hot dip galvanized steel, galvanneal, electrogalvanized steel and...
CrysCoat MP is a nickel-containing, zinc phosphate process for steel, hot dip galvanized steel, galvanneal and electrogalvanized steel applied by spray or immersion. Small amounts of aluminum may also be...
CrysCoat OC NF is nickel-free and used to form absorption pretreatments for iron and steel substrates.
CrysCoat XH is a robust, simple-to-use, heavy zinc phosphate for iron and steel substrates, used primarily to form absorption pretreatments for post treatments such as oiling. CrysCoat XH can form...
CrysCoat ZS 400 is a nickel-containing, zinc phosphate for steel, hot dip galvanized steel, galvanneal and electrogalvanized steel, applied by spray or immersion.
Defoamant SM is a liquid, highly-concentrated antifoamant / defoamant for acid and alkaline cleaners, detergent iron phosphates, metalworking fluids, waste water treatment systems, paint detackification systems and most anywhere else...
Defoamant SM is a liquid, highly-concentrated antifoamant/defoaman t for acid and alkaline cleaners, detergent iron phosphates, metalworking fluids, waste water treatment systems, paint detackification systems and most anywhere else where...
Deoxidizer LNC is a non-chromated, acidic material for removing oxides, alkaline etching smut and discoloration from aluminum and aluminum alloys. It is used before chromate conversion coating, non-chrome conversion coating,...
Dispoz Aid 1 is a dry, powdered material developed for treating spent chromate solutions prior to disposal. It converts the hexavalent chromium into the easily precipitated trivalent form. Required by...
Dispoz Aid 2 is a dry, powdered product intended for use in removing heavy metals from spent or reduced acid solutions, including trivalent chromium, copper and iron; it also removes...
Enhance is a liquid additive designed to improve the performance of primary cleaning solutions. Suitable for use with alkaline, moderately acidic, or water-miscible solvent materials, in spray washers or immersion...
Enprox 355NC is a non-chromated product for controlling the formation of scale and corrosion in recirculating water systems. A particular advantage of Enprox 355NC is that it remains stable and...
Enprox 702 is a liquid, inorganic acid that neutralizes alkaline waste prior to discharge. Other uses are: for lowering pH of recirculated industrial cooling water to control alkalinity and scale;
Enprox 714 is a liquid alkaline product designed for neutralizing acidic solutions prior to disposal. It may also be used to regulate the pH of water in air conditioning units,...
Enprox 8030 is an integrated, acrylate-based water dispersant that contains aggressive copolymers with excellent hardness and iron suspension properties.
Enprox 811 is a concentrated, specially blended, integrated cooling water treatment formulation. Enprox 811 combines scale dispersants with corrosion inhibitors, designed for use in recirculating water systems, which are exposed...
Enprox 8110 is an anionic polyelectrolyte in emulsion form. Enprox 8110 will react quickly at a pH between 7 and 11 to flocculate metal hydroxides. A rapidly formed dense floc,...
Enprox 8124 will react quickly at a pH level of 7 to 11 to flocculate metal hydroxides. A rapidly formed dense floc, of large size and agglomeration, provides for immediate...
Enprox 815 is a concentrated, specially blended, integrated hot water system/cooling water treatment formulation. Enprox 815 combines scale dispersants with corrosion inhibitors, designed for use in recirculating water systems (open...
Enprox 818 is a concentrated liquid, inorganic phosphate formulation that acts as a scale and corrosion sequestrant on make-up waters.
Enprox 8340 is a concentrated, low molecular weight, cationic, liquid metal precipitant agent employed for the reduction of metal ions from industrial wastewater and process water applications. ENPROX 8340 can...
Enprox 8407 is a concentrated cationic coagulant solution whose neutral composition provides solution charge neutralization and coagulation in final neutralization tanks as well as in acid and alkaline solution tanks.
Enprox 8412 is a proprietary aluminum/calcium solution with an all-inorganic composition that makes this product compatible with membrane-based filtration systems.
Enprox 8439 is an anionic polyelectrolyte. Enprox 8439 will react quickly at a pH level of 7 to 10 to flocculate metal hydroxides. A rapidly formed dense floc, of large...
Enprox 8440 is an anionic polyelectrolyte in hydrated form. Enprox 8440 will react quickly at a pH level of 7 to 11 to flocculate metal hydroxides. A rapidly formed dense...
Enprox 8477 is a concentrated defoaming agent, consisting of a blend of surfactants. Enprox 8477 will not alter wastewater treatment characteristics due to its neutral composition. When applied in cooling...
Enprox 8533 is a proprietary blend of two cationic coagulant substrates that have been polymerized with a medium weight cationic polymer. It is specially formulated to absorb oil and grease...
Enprox 855 is a non-chromated liquid water treatment that is particularly effective for copper alloy encased recirculating cooling water systems.
Enprox BWT-F is a synergistic blend of special ingredients which provides exceptional scale and corrosion control in treating industrial boiler water. It's authorized by the USDA for use in federally...
Enprox NA is a liquid organic additive that's used with industrial boiler water treatments such as Enprox BWT-3. It is an excellent corrosion inhibitor for steam boilers and steam heatings...
Form: Liquid Apply by: Brush-on When your aluminum part or surface cannot be chromated via immersion tank or spray wash machines, then Ardrox 2105-H is the product for you.
Form: Liquid Apply by: Spray LADD is a cleaning and foam-controlling additive for acidic or alkaline detergents to be used at low temperatures.
Form: Liquid Apply by: Spray Permatreat 306A is a chlorate-accelerated iron phosphate designed to produce a dense, uniform iron phosphate coating on clean steel substrates. Typical coating weights for this...
Form: Liquid Apply by: Spray, immersion This prepaint coating for aluminum produces colorless to light blue coatings for excellent paint corrosion resistance and adhesion.
Form: Liquid Foam controlling additive for both acid and alkaline cleaner applications. Multi-metal.
Form: Liquid Improves cleaning and rinsing in both alkaline and acid cleaner applications. Multi-metal.
Form: Liquid Phosphate-free chelating agent that activates alkaline cleaning and stripping solutions. Multi-metal.
Formulated to provide medium-weight zinc phosphate coatings on steel, Gardobond Z 3100 is used in wire drawing and light to medium cold forging operations with lube or salt carrier coatings.
Gardobond 1042 is a moderately acidic liquid iron phosphate for cleaning and phosphating steel materials. This multiple component system is applied by spray. The superior cleaning package in Gardobond 1042...
Gardobond 24 S is a manganese-modified, nickel-containing, low-zinc phosphate process for steel and galvanized steel applied by spray. Small amounts of aluminum may also be processed through Gardobond 24 S,...
Gardobond 24 T is a manganese-modified, nickel-containing, low-zinc phosphate process for steel and galvanized steel applied by immersion. Small amounts of aluminum may also be processed through Gardobond 24 T,...
Gardobond 585 is a continuous strand line applied zinc phosphate conversion coating material primarily designed as a pretreatment prior to wire drawing. The weight of the phosphate coating is about...
Gardobond A 4920 produces a unique conversion coating on cleaned iron and steel substrates. Although small amounts of aluminum and zinc substrates may be processed with Gardobond A 4920, coatings...
Gardobond A 4921 is used in the pretreatment of cleaned ferrous, aluminum and zinc substrates.
Gardobond A 4923 is an acidic, liquid product used to clean and pretreat iron, steel, aluminum and zinc substrates for organic coating. Gardobond A 4923 can be used under powder,...
Gardobond A 4961 is a liquid one step manual phosphating product formulated to simultaneously clean and prepare large parts for painting. It is designed for use in manual applications utilizing...
Gardobond Additive H 7050 is a liquid, neutral-pH, organic accelerator for spray and immersion zinc phosphate and manganese phosphate processes. Use of Gardobond Additive H 7050 has the following advantages:...
Gardobond Additive H 7091 is a highly concentrated antifoam / defoamer designed to control foam in process water systems such as paint spray booths, water scrubbers and power washers. Gardobond...
Gardobond Additive H 7384 is a neutral-pH, liquid spray-applied product that supplements the cleaning ability of the low-temperature ferroxphate products.
Gardobond AP 9811 is a liquid, phosphorus-free, dry-in-place pretreatment that enhances the performance of subsequently-applied organic liquid and powder coatings. Multi-metal Gardobond AP 9811 reacts with steel, aluminum and zinc...
Gardobond AP 9840 is a liquid, phosphorus-free, single-package, cleaner and pretreatment that enhances the performance of subsequently-applied organic liquid and powder coatings. Multi-metal Gardobond AP 9840 cleans and reacts with...
Gardobond C 4571 is a chrome (Vl) containing dried-in-place process for strip and sheet steel, hot-dip galvanized steel, electro-galvanized steel, Galvalume, or aluminum and its alloys.
Gardobond EPP is a zirconium and titanium based advanced pretreatment process that coats multiple substrates at energy-saving ambient temperature by spray or immersion. Formulated for use on steel, iron, aluminum,...
Gardobond G 4040 is a low temperature manganese phosphating process for iron and steel. The manganese phosphate coatings produced by Gardobond G 4040 reduce friction during break-in and improve the...
Gardobond G 4041 is a low temperature, nickel-free manganese phosphating process for iron and steel. The manganese phosphate coatings produced by Gardobond G 4041 reduce friction during break-in and improve...
Gardobond G 4098 is a manganese phosphating process for iron and steel. The manganese phosphate coatings produced by Gardobond G 4098 reduce friction during break-in and improve the wear resistance...
Gardobond R 2955 is a phosphating process on the basis of Zn-Ni phosphate for hot-dip galvanized steel and electro-galvanized steel. Phosphate coatings obtained with Gardobond R 2955 constitute an excellent...
Gardobond X 4707 E18 is a liquid, chromium-free process for the treatment of extrusions and sheets of aluminum and its alloys. The one component process serves as a no rinse...
Gardobond X 4707 is an acidic liquid product that produces a non-chrome conversion coating on aluminum and aluminum alloys. Gardobond X 4707 enhances the performance of subsequently-applied organic coatings such...
Gardobond X 4744/3 is a non-Cr, dried-in-place pretreatment. It is a liquid, single-component product, designed for application onto hot dip galvanized steel and cold rolled steel. It is also applicable...
Gardobond Z 3510 is a material designed to establish zinc phosphate conversion coatings for wire drawing, cold forging operations and strand line/continuous line applications.
Gardofloc PDF 560 is a deaerating defoamer which prevents the formation of foam due to excess turbulence. It is supplied as an organic liquid. Gardofloc PDF 560 is effective at...
Gardolene V 6513 is an activating rinse for metal surfaces prior to the application of zinc phosphate coatings.
Gardolene V 6522 is an activating rinse for metal surfaces prior to the application of zinc phosphate coatings.
Gardolene V 6559 is a liquid activating pre-rinsing agent for metal surfaces to be applied prior to zinc phosphating. The pre-rinsing agent is suitable for surface activation of various metal...
Gardolene V 6560 A and V 6561 B are activating agents for iron and steel surfaces for use prior to the Gardobond manganese phosphate process. The use of Gardolene V...
Liquid Dispoz Aid HM precipitates and removes many heavy metals such as zinc, iron, nickel, copper, cadmium, lead and aluminum from spent solutions that require disposal.
Liquid, defoaming surfactant additive for pretreatment.
Mildly alkaline Dispoz Aid EB effectively splits spent oil or solvent emulsions in one easy step
Non-ionic Enprox 8617 is a silicone-based concentrated defoaming agent which is non-ionic in charge composition. Enprox 8617 will not alter wastewater treatment characteristics due to its neutral composition. Enprox 8617...
OkemCoat 4500 is a liquid formulation used to produce a coating on aluminum extrusions and fabricated aluminum parts. The Okemcoat 4500 coating improves the adhesion and corrosion resistance of subsequently-applied...
OXSILAN 9800 is a liquid, phosphorous-free, slightly acidic, silane-based product that enhances the performance of subsequently-applied organic coatings. OXSILAN 9800 is formulated for use on steel, iron, aluminum and zinc...
OXSILAN 9801 is a silane-based, liquid pre-paint treatment for aluminum wheels. The application is applied by spraying or immersion.
OXSILAN 9810/1 is a liquid, phosphorous-free, slightly acidic, silane-based product that enhances the performance of subsequently-applied organic coatings. Oxsilan 9810/1 is formulated for use on steel, iron, aluminum and zinc...
OXSILAN AL-0500 is a liquid, non-chrome, slightly acidic, silane-based product that enhances the performance of subsequently-applied organic coatings and provides some unpainted corrosion protection. OXSILAN AL-0500 is formulated primarily for...
OXSILAN MM-0705 is a liquid, non-chrome, slightly acidic, silane-based product that enhances the performance of subsequently-applied organic coatings. Oxsilan MM-0705 can be used on aluminum, zinc, cold rolled steel and...
PC 10 is a liquid material, designed to inhibit sulfuric acid pickling solutions from attacking sound metal. By decreasing the iron build-up in the pickling bath, PC 10 reduces acid...
Permatreat 617M is a liquid formulation used to produce a coating on aluminum extrusions and fabricated aluminum parts. The Permatreat 617M coating improves the adhesion and corrosion resistance of subsequently-applied...
Phosphorous-free pretreatment to replace zinc phosphate. For steel, aluminum and zinc substrates, applied at ambient temperature by spray or immersion, normally used with a final water rinse. OXSILAN 9810/2 is...
Rinsite is a liquid additive used in the final stages of metal cleaning and plating (and tumbling) operations to improve rinsing. It makes dry down uniform, eliminates water spotting and...
Stripper Additive is a chelated liquid additive formulated to boost the penetrating power of alkaline paint stripping solutions and extend their working life. It has the same effect on heavy-duty...
Tech Cool 3700 is a synthetic grinding fluid developed to provide superior performance for critical grinding applications of ferrous metals. This unique blend of anionic additives, polar nonionic lubricants and...
Tech Cool MicroCut 28S is a fully synthetic coolant specially formulated for wire-saw cutting of the toughest materials, including ceramics and metallic alloys. This coolant can be used on annular...
Tech Cool MicroCut 57-1 is a premium semi-synthetic coolant formulated for high speed machining operations in which superior micro-finishes are required, especially for aluminum and ferrous alloys. The product contains...
Tech Cool MicroCut 86 is a synthetic cutting and grinding fluid for glass, ferrous and non-ferrous metals. Tech Cool MicroCut 86 is a blend of surfactants, polar lubricating agents, synthetic...
Texstrip 856ADD is a liquid designed for paint stripping. Texstrip 856ADD contains strong wetting and emulsifying agents, which aid in the quick penetration of acrylic, oleo resinous, lacquer, or enamel...
These products are used prior to the manganese phosphate process to both condition the rinse water and to activate the surface in order to produce fine-grained coatings with complete surface...
This product accelerates the manganese phosphate process, greatly shortening processing time while reducing sludge and increasing bath stability leading to a more robust process.
This product accelerates the spray and immersion zinc phosphate processes, produces finer crystals, less sludge, softer scale and a more stable process solution.
USDA authorized non-silicone based defoamant specially designed to control foam in a variety of industrial operations.