Chemetall Datasheets for Plating Chemicals and Anodizing Chemicals
Plating chemical and anodizing chemicals include metal salts, formula additives, and other consumables for the electrodeposition, electroless plating, electroplating and anodized layer formation.
Plating Chemicals and Anodizing Chemicals: Learn more
| Product Name | Notes |
|---|---|
| Approval(s): Federal Specification TT-C-490 Type 1Gardobond 51/2 is a low-temperature, robust, simple-to-use, nickel-containing zinc phosphate for steel. | |
| Attractive design and long-lasting corrosion protection anodic oxidation or anodizing offers many possibilities for coloring and a high-performance corrosion protection for your aluminum surfaces. Chemetall products help you optimize your... | |
| CrysCoat Adjust ZA is a powdered additive for reducing the free acid and increasing the zinc content of zinc phosphate baths. It can be used with a Chemetall zinc phosphate... | |
| CrysCoat CM is a robust, simple-to-use, calcium-modified zinc phosphate for iron and steel substrates. CrysCoat CM forms coatings of 150-500 mg/ft2 (1.6-5.4 g/m2). Application is by immersion. CrysCoat CM forms... | |
| CrysCoat FG is a nickel-free, zinc phosphate process primarily for steel, applied by spray or immersion. Small amounts of hot dip galvanized steel, galvanneal electrogalvanized steel and aluminum may also... | |
| CrysCoat LWT is an internally-accelerat ed, robust, simple-to-use, zinc phosphate, applied by spray, primarily for steel, prior to painting. Small-to-moderate amounts of hot dip galvanized steel, galvanneal, electrogalvanized steel and... | |
| CrysCoat MP is a nickel-containing, zinc phosphate process for steel, hot dip galvanized steel, galvanneal and electrogalvanized steel applied by spray or immersion. Small amounts of aluminum may also be... | |
| CrysCoat OC is a robust, simple-to-use, heavy zinc phosphate for iron and steel substrates, used primarily to form absorption pretreatments for post treatments such as oiling. CrysCoat OC can form... | |
| CrysCoat OC NF is nickel-free and used to form absorption pretreatments for iron and steel substrates. | |
| CrysCoat XH is a robust, simple-to-use, heavy zinc phosphate for iron and steel substrates, used primarily to form absorption pretreatments for post treatments such as oiling. CrysCoat XH can form... | |
| CrysCoat ZS 400 is a nickel-containing, zinc phosphate for steel, hot dip galvanized steel, galvanneal and electrogalvanized steel, applied by spray or immersion. | |
| Formulated to provide medium-weight zinc phosphate coatings on steel, Gardobond Z 3100 is used in wire drawing and light to medium cold forging operations with lube or salt carrier coatings. | |
| Gardobond 24 S is a manganese-modified, nickel-containing, low-zinc phosphate process for steel and galvanized steel applied by spray. Small amounts of aluminum may also be processed through Gardobond 24 S,... | |
| Gardobond 24 T is a manganese-modified, nickel-containing, low-zinc phosphate process for steel and galvanized steel applied by immersion. Small amounts of aluminum may also be processed through Gardobond 24 T,... | |
| Gardobond 585 is a continuous strand line applied zinc phosphate conversion coating material primarily designed as a pretreatment prior to wire drawing. The weight of the phosphate coating is about... | |
| Gardobond R 2955 is a phosphating process on the basis of Zn-Ni phosphate for hot-dip galvanized steel and electro-galvanized steel. Phosphate coatings obtained with Gardobond R 2955 constitute an excellent... | |
| Gardobond Z 3510 is a material designed to establish zinc phosphate conversion coatings for wire drawing, cold forging operations and strand line/continuous line applications. | |
| Gardolene V 6559 is a liquid activating pre-rinsing agent for metal surfaces to be applied prior to zinc phosphating. The pre-rinsing agent is suitable for surface activation of various metal... | |
| This product accelerates the spray and immersion zinc phosphate processes, produces finer crystals, less sludge, softer scale and a more stable process solution. |