Chemetall Datasheets for Specialty Fluids and Lubricants
Specialty fluids and lubricants include specialized, proprietary or unlisted lubricants or fluids.
Specialty Fluids and Lubricants: Learn more
| Product Name | Notes |
|---|---|
| 446 is a level 3 sensitivity water washable fluorescent penetrant. This product gives crisp indications with exceptionally low levels of background and have excellent heat and UV fade characteristics. It... | |
| ADD 80 is a heavy duty, safe, organic dispersant designed to be fully compatible with water based and water dispersible metalworking fluid systems. ADD 80 is designed for cleaning out... | |
| Ardrox 906 is a water washable color contrast penetrant, widely used in many industries for the detection of indications which are open to the surface of non-porous parts. Ardrox 906... | |
| Ardrox 906A is a visible light inspection penetrant as per the AMS 2644 Type 2 and EN ISO 3452 Part 2, Type II, which can be removed by water or... | |
| Ardrox 9702, 9703, 9704 and 9715 are water washable fluorescent penetrants. These products give crisp indications with exceptionally low levels of background and have excellent heat and UV fade characteristics. | |
| Ardrox 970P25E is a biodegradable water washable fluorescent penetrant with a sensitivity level 3. It consists of a mixture of biodegradable nonionic surfactants and fluorescent dyes without any mineral oil... | |
| Ardrox 9812, 9813, and 9814 are fluorescent penetrants, to be used with a separate emulsifier. These products give crisp indications with exceptionally low levels of background fluorescence and have excellent... | |
| Ardrox P136E is a level 4 water washable fluorescent penetrant, characterized by its controlled washability, which makes it less susceptible to over-washing. This high entrapment feature truly makes it unique... | |
| Britemor 454 and 455 are water washable fluorescent penetrants. These products give crisp indications with exceptionally low levels of background and have excellent heat and UV fade characteristics. They are... | |
| Britemor 755, 760, and 768 are fluorescent penetrants, to be used with a separate emulsifier. These products give crisp indications with exceptionally low levels of background fluorescence and have excellent... | |
| Britemor 921(W) is a next generation water-washable, fluorescent penetrant, classified as level 1 according to EN ISO 3452-2. It is suitable for the detection of defects, which are open to... | |
| Checkmor 240 is a visible light inspection penetrant as per the AMS 2644 Type 2 and EN ISO 3452 Part 2, Type II, which can be removed by water or... | |
| Gardobond Additive H 7623 is an anti-foaming agent designed for application as a tank side (as required) defoamer for metalworking fluids and cleaners. Gardobond Additive H 7623 is water miscible... | |
| Gardobond Additive H 7631 is an inorganic water hardness additive that conditions and defoams soft water for more effective use with most metalworking fluids. Gardobond Additive H 7631 is water... | |
| Gardobond Z 3100 is a zinc phosphating process developed for iron materials as a pretreatment prior to cold-forming. Gardobond Z 3100 is applied by immersion. The weight of the phosphate... | |
| Gardobond Z 3200 is an electrolytic, heavy metal-free phosphating process for iron materials to facilitate cold forming. | |
| Gardobond Z 3400 is a zinc phosphating process developed for iron materials as a pretreatment prior to cold-forming. Gardobond Z 3400 is applied by immersion. The weight of the phosphate... | |
| Gardobond Z 3510 is a material designed to establish zinc phosphate conversion coatings for wire drawing, cold forging operations and strand line/continuous line applications. | |
| Oakite 265 is a hydrofluoric acid solution for use in conversion coating processes such as iron phosphate, zinc phosphate, chrome and non-chrome coating of aluminum and other metals, as well... | |
| Oakite 365 is a pH-neutral fluoride solution for use in conversion coating processes such as iron phosphate, zinc phosphate, chrome and non-chrome coating of aluminum and other metals, as well... | |
| Oakite Gardobond Z 3190 is an immersion applied zinc phosphate conversion coating material primarily designed to provide heavy-weight zinc phosphate coatings on steel, 1,000 to 3,000 mg/ft2, for use in... | |
| P6R is a penetrant system for flaw detection consisting of three aerosol products which are used in a sequence to reveal surface defects. The system consists of Ardrox P6R Red... | |
| Universal process with a fine and tight coating. Fulfills requirement for a nickel free process. |