Chemetall Datasheets for Inhibitors and Stabilizers
Inhibitors suppress, decrease, or prevent a reaction from occurring while stabilizers are used to maintain specific functions or properties of a product or additive.
Inhibitors and Stabilizers: Learn more
| Product Name | Notes |
|---|---|
| Boiler water treatment additive to assure more complete removal of corrosion-causing residual oxygen from system feedwater. | |
| Enprox 355NC is a non-chromated product for controlling the formation of scale and corrosion in recirculating water systems. A particular advantage of Enprox 355NC is that it remains stable and... | |
| Enprox 811 is a concentrated, specially blended, integrated cooling water treatment formulation. Enprox 811 combines scale dispersants with corrosion inhibitors, designed for use in recirculating water systems, which are exposed... | |
| Enprox 815 is a concentrated, specially blended, integrated hot water system/cooling water treatment formulation. Enprox 815 combines scale dispersants with corrosion inhibitors, designed for use in recirculating water systems (open... | |
| Enprox 818 is a concentrated liquid, inorganic phosphate formulation that acts as a scale and corrosion sequestrant on make-up waters. | |
| Enprox 855 is a non-chromated liquid water treatment that is particularly effective for copper alloy encased recirculating cooling water systems. | |
| Enprox BWT-F is a synergistic blend of special ingredients which provides exceptional scale and corrosion control in treating industrial boiler water. It's authorized by the USDA for use in federally... | |
| Enprox NA is a liquid organic additive that's used with industrial boiler water treatments such as Enprox BWT-3. It is an excellent corrosion inhibitor for steam boilers and steam heatings... |