Chemetall Datasheets for Abrasive Compounds and Abrasive Slurries
Abrasive compounds and abrasive slurries are used to improve surface finish or flatness. They often consist of fine abrasives in slurry, bar, powder or paste forms.
Abrasive Compounds and Abrasive Slurries: Learn more
| Product Name | Notes |
|---|---|
| AB3565-HG is an interleaving powder composed of adipic acid and acrylic beads that protect individually stacked sheets of flat glass. AB3565-HG allows for the automatic or manual separation of individual... | |
| ACE COOL 5679 is a fully synthetic coolant for edge working, drilling and sawing of automotive, architectural and furniture glass as well as technical glass. Furthermore it can be used... | |
| ACE COOL 6511 is a fully synthetic coolant for edge working, drilling and sawing of automotive, architectural and furniture glass. | |
| ACE COOL 6553 is a fully synthetic high-performance coolant concentrate which was specifically developed for automotive glass processing at high feed rates. | |
| ACE COOL 6563 is a fully synthetic coolant for edge working, drilling, sawing and beveling of automotive, architectural and furniture glass. Furthermore it can be used for high speed grinding... | |
| AL-55 is an interleaving powder composed of adipic acid and acrylic beads that protect the individually stacked sheets of flat glass. AL-55 allows for the automatic or manual separation of... | |
| AL-7525 is an interleaving powder based on acrylic beads (PMMA) and adipic acid (75% by weight). The polymer bead has a mean particle size of 125 microns. AL-7525 is used... | |
| As machining tasks become more critical in the pursuit of maximum efficiency, economy and the perfection of the finished component, so too does the need for best-in-class specialty fluids and... | |
| BB3565-HG is an interleaving powder composed of boric acid and acrylic beads that protect individually stacked sheets of flat glass. BB3565-HG allows for the automatic or manual separation of individual... | |
| BL-55 is an interleaving powder composed of boric acid and acrylic beads that protect individually stacked sheets of flat glass. BL-55 allows for the automatic or manual separation of individual... | |
| CG-110 is an interleaving powder composed of acrylic beads that protect the individually stacked sheets of flat glass. | |
| UME is an interleaving powder that protects individually stacked sheets of flat glass. UME helps to prevent surface damage and allows for the automatic or manual separation of individual lites... |