Chemetall Datasheets for Nondestructive Testing (NDT) Supplies and Accessories
NDT supplies and accessories are components, ancillary equipment, standards, and consumable materials used in non-destructive testing (NDT).
Nondestructive Testing (NDT) Supplies and Accessories: Learn more
| Product Name | Notes |
|---|---|
| 446 is a level 3 sensitivity water washable fluorescent penetrant. This product gives crisp indications with exceptionally low levels of background and have excellent heat and UV fade characteristics. It... | |
| Ardrox 8032 is a ready-to-use color contrast magnetic ink ideal for the inspection of ferromagnetic materials, structures and components by the magnetic particle inspection method. A typical application is the... | |
| Ardrox 8505 consists of finely divided fluorescent magnetic particles which will fluoresce brilliant yellow-green under ultraviolet radiation with a predominant wavelength of 365 nanometers. The particles have been selected for... | |
| Ardrox 8506 Fluorescent Magnetic Particle Fluid consists of finely-divided fluorescent magnetic particles, dispersed in a hydrocarbon carrier fluid. It will fluoresce brilliant yellow/green under ultraviolet radiation with a predominant wavelength... | |
| Ardrox 8901W is a quick drying white paint which is designed specifically for the use in the color contrast method of magnetic particle inspection. It provides a dense white background... | |
| Ardrox 906 is a water washable color contrast penetrant, widely used in many industries for the detection of indications which are open to the surface of non-porous parts. Ardrox 906... | |
| Ardrox 906A is a visible light inspection penetrant as per the AMS 2644 Type 2 and EN ISO 3452 Part 2, Type II, which can be removed by water or... | |
| Ardrox 9702, 9703, 9704 and 9715 are water washable fluorescent penetrants. These products give crisp indications with exceptionally low levels of background and have excellent heat and UV fade characteristics. | |
| Ardrox 970P25E is a biodegradable water washable fluorescent penetrant with a sensitivity level 3. It consists of a mixture of biodegradable nonionic surfactants and fluorescent dyes without any mineral oil... | |
| Ardrox 9812, 9813, and 9814 are fluorescent penetrants, to be used with a separate emulsifier. These products give crisp indications with exceptionally low levels of background fluorescence and have excellent... | |
| Ardrox 9881 is a hydrophilic type emulsifier used for the removal of the Ardrox 981x series of post-emulsifiable fluorescent penetrants (Method D). It is to be diluted in water then... | |
| Ardrox 9D1B is a liquid suspension of an inert white powder in a quick drying solvent with low sulphur, halogen and alkali metal content. | |
| Ardrox 9D4A is a Form a, dry powder, developer. It is a homogeneous blend of synthetic white powders of very small particle sizes. It does not contain any mined materials. | |
| Ardrox 9D75 is a Form b water soluble developer. It is a free flowing, chromate-free white powder. When dissolved in water at the recommended concentration, it is an effective developer... | |
| Ardrox 9PR3 is a lipophilic (Method B) emulsifier formulated for use with the Ardrox 981 series of post emulsifiable fluorescent penetrants. | |
| Ardrox NQ1 is a liquid suspension of an inert white powder in a quick drying solvent with low sulphur, halogen and alkali metal content. | |
| Ardrox P136E is a level 4 water washable fluorescent penetrant, characterized by its controlled washability, which makes it less susceptible to over-washing. This high entrapment feature truly makes it unique... | |
| Britemor 454 and 455 are water washable fluorescent penetrants. These products give crisp indications with exceptionally low levels of background and have excellent heat and UV fade characteristics. They are... | |
| Britemor 755, 760, and 768 are fluorescent penetrants, to be used with a separate emulsifier. These products give crisp indications with exceptionally low levels of background fluorescence and have excellent... | |
| Britemor 921(W) is a next generation water-washable, fluorescent penetrant, classified as level 1 according to EN ISO 3452-2. It is suitable for the detection of defects, which are open to... | |
| Checkmor 240 is a visible light inspection penetrant as per the AMS 2644 Type 2 and EN ISO 3452 Part 2, Type II, which can be removed by water or... | |
| H-92 is used as the removal medium for Britemor 700 Series Penetrants that have been approved as Method D materials in accordance with the AMS 2644 document. | |
| LD7 and LD9 are liquid suspensions of an inert white powder in a quick drying solvent with low sulphur, halogen and alkali metal content. | |
| Lumor J (Powder) consists of finely divided fluorescent magnetic particles that will fluoresce a brilliant yellow/green under UVA light of 365nm peak wavelength. The particles have been selected for their... | |
| LUMOR J (W) is a dry powder concentrate formulated to be dissolved directly into water to produce an aqueous fluorescent magnetic particle inspection fluid, ideal for the inspection of ferromagnetic... | |
| Lumor J 40 (W) is a suspension of fluorescent magnetic particles in an aqueous carrier fluid. Correct dilution of Lumor J 40 (W) with water provides a fluorescent magnetic particle... | |
| Lumor J Aerosol Concentrate consists of finely-divided fluorescent magnetic particles, dispersed in a hydrocarbon carrier fluid. Correct dilution into MPI Diluent HF will provide a ready-to-use fluorescent ink of same... | |
| P6R is a penetrant system for flaw detection consisting of three aerosol products which are used in a sequence to reveal surface defects. The system consists of Ardrox P6R Red... | |
| Supramor 4 Black is a ready-to-use color contrast magnetic ink ideal for the inspection of ferromagnetic materials, structures and components by the magnetic particle inspection method. A typical application is... | |
| The Ferromor ND is a range of vividly colored magnetic powders that provide excellent color contrast against the test substrate, as well as good definition due to their particle size. | |
| WCP 712 is quick drying white paints which are designed specifically for the use in the color contrast method of magnetic particle inspection. WCP 712 provides a dense white background... | |
| Xmor PD-3 is a Form a, dry powder developer. It is a homogeneous blend of synthetic white powders of very small particle sizes. It does not contain any mined materials. |