JHM5000HD series high-resolution oscilloscope features a maximum bandwidth of 1 GHz and a sampling rate of up to 5 GSa/s. It offers 4 analog channels and 16 digital channels, with a maximum storage depth of up to 500 Mpts. Utilizing proprietary ultra-fast acquisition technology, it achieves a waveform capture rate of up to 1,500,000 wfms/s.
The display supports 256-level brightness and color temperature gradation and features an innovative digital trigger system with high trigger sensitivity and minimal trigger jitter. It supports abundant advanced triggering, serial bus triggering, and decoding functions.
| kTB Solutions | |
|---|---|
| Product Category | Oscilloscopes |
| Product Name | JHM5000HD Series High-Resolution Oscilloscope |
| Bandwidth | 1000 MHz |