SCHURTER Inc Datasheets for Quick Disconnect Cordsets
Quick disconnect cordsets are special power connectors that incorporate a quick-connect mating geometry, typically by twisting and seating for positive contact. These devices are used on machinery and equipment for safety purposes.
Quick Disconnect Cordsets: Learn more
| Product Name | Notes |
|---|---|
| Description 1 Function: Power Cord, Protection class II, Pin temperature 70 °C, custom specific versions on request | |
| Description 1 Function: Power Supply Cord, Protection class I, Pin temperature 70 °C, custom specific versions on request | |
| Description 1 Function: Power Supply Cord, Protection class II, Pin temperature 60 °C, custom specific versions on request | |
| Description 1 Function: Power Supply Cord Protection class II Pin temperature 70 °C custom specific versions on request | |
| Description 1 Function Power Supply Cord, Protection class I, Pin temperature 70 °C, custom specific versions on request | |
| Description Power Supply Cord / Interconnection Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system |