Arlington Industries, Inc. Multipurpose Wall Mount Enclosure EB0708

Description
HEAVY DUTY ONE DOOR TYPE PLASTIC MATERIAL GRAY COLOR 8.233 INCH 8.522 INCH 3.812 INCH ETL (CANADA AND US) APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE EB MODEL
Datasheet
Description
HEAVY DUTY ONE DOOR TYPE PLASTIC MATERIAL GRAY COLOR 8.233 INCH 8.522 INCH 3.812 INCH ETL (CANADA AND US) APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE EB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - EB0708 - Arlington Industries, Inc.
Scranton, PA, USA
Multipurpose Wall Mount Enclosure
EB0708
Multipurpose Wall Mount Enclosure EB0708
HEAVY DUTY ONE DOOR TYPE PLASTIC MATERIAL GRAY COLOR 8.233 INCH 8.522 INCH 3.812 INCH ETL (CANADA AND US) APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE EB MODEL
  • HEAVY DUTY ONE DOOR TYPE
  • PLASTIC MATERIAL
  • GRAY COLOR
  • 8.233 INCH
  • 8.522 INCH
  • 3.812 INCH
  • ETL (CANADA AND US) APPROVAL
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • EB MODEL
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Industrial Enclosures
Product Number EB0708
Product Name Multipurpose Wall Mount Enclosure
Length 8.52 inch (216 mm)
Width 8.23 inch (209 mm)
Depth 3.81 inch (96.82 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325359 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4258 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 7.09 inch (180 mm)
Depth 5.12 inch (130 mm)
View Details