Arlington Industries, Inc. Multipurpose Wall Mount Enclosure EB1212

Description
HEAVY DUTY ONE DOOR TYPE PLASTIC MATERIAL GRAY COLOR 13.573 INCH 12.519 INCH 4.688 INCH ETL (CANADA AND US) APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE EB MODEL
Datasheet
Description
HEAVY DUTY ONE DOOR TYPE PLASTIC MATERIAL GRAY COLOR 13.573 INCH 12.519 INCH 4.688 INCH ETL (CANADA AND US) APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE EB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - EB1212 - Arlington Industries, Inc.
Scranton, PA, USA
Multipurpose Wall Mount Enclosure
EB1212
Multipurpose Wall Mount Enclosure EB1212
HEAVY DUTY ONE DOOR TYPE PLASTIC MATERIAL GRAY COLOR 13.573 INCH 12.519 INCH 4.688 INCH ETL (CANADA AND US) APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE EB MODEL
  • HEAVY DUTY ONE DOOR TYPE
  • PLASTIC MATERIAL
  • GRAY COLOR
  • 13.573 INCH
  • 12.519 INCH
  • 4.688 INCH
  • ETL (CANADA AND US) APPROVAL
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • EB MODEL
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Industrial Enclosures
Product Number EB1212
Product Name Multipurpose Wall Mount Enclosure
Length 12.52 inch (318 mm)
Width 13.57 inch (345 mm)
Depth 4.69 inch (119 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N1201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details
Hand Held Enclosures - 8194005 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.63 inch (270 mm)
Width 3.58 inch (91 mm)
View Details