Arlington Industries, Inc. Multipurpose Wall Mount Enclosure EB1111

Description
HEAVY DUTY ONE DOOR TYPE PLASTIC MATERIAL GRAY COLOR 13.133 INCH 11.916 INCH 3.812 INCH ETL (CANADA AND US) APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE EB MODEL
Datasheet
Description
HEAVY DUTY ONE DOOR TYPE PLASTIC MATERIAL GRAY COLOR 13.133 INCH 11.916 INCH 3.812 INCH ETL (CANADA AND US) APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE EB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - EB1111 - Arlington Industries, Inc.
Scranton, PA, USA
Multipurpose Wall Mount Enclosure
EB1111
Multipurpose Wall Mount Enclosure EB1111
HEAVY DUTY ONE DOOR TYPE PLASTIC MATERIAL GRAY COLOR 13.133 INCH 11.916 INCH 3.812 INCH ETL (CANADA AND US) APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE EB MODEL
  • HEAVY DUTY ONE DOOR TYPE
  • PLASTIC MATERIAL
  • GRAY COLOR
  • 13.133 INCH
  • 11.916 INCH
  • 3.812 INCH
  • ETL (CANADA AND US) APPROVAL
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • EB MODEL
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Industrial Enclosures
Product Number EB1111
Product Name Multipurpose Wall Mount Enclosure
Length 11.92 inch (303 mm)
Width 13.13 inch (334 mm)
Depth 3.81 inch (96.82 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESX Junction boxes - esx - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Junction Box
Shape Rectangular; Square
Length 3.11 to 10.55 inch (78.99 to 268 mm)
View Details