EB1212BP -- MULTIPURPOSE WALL MOUNT ENCLOSURE
Arlington Industries, Inc.
MULTIPURPOSE WALL MOUNT ENCLOSURE
EB1212BP
Description
HEAVY DUTY ONE DOOR TYPE
PLASTIC MATERIAL
GRAY COLOR
13.573 INCH
12.519 INCH
4.688 INCH
ETL (CANADA AND US) APPROVAL
WALL MOUNTING
NEMA 1 ENCLOSURE
-
Arlington Industries, Inc.
Datasheet
Description
HEAVY DUTY ONE DOOR TYPE
PLASTIC MATERIAL
GRAY COLOR
13.573 INCH
12.519 INCH
4.688 INCH
ETL (CANADA AND US) APPROVAL
WALL MOUNTING
NEMA 1 ENCLOSURE
Datasheet
Suppliers
MULTIPURPOSE WALL MOUNT ENCLOSURE
EB1212BP
HEAVY DUTY ONE DOOR TYPE
PLASTIC MATERIAL
GRAY COLOR
13.573 INCH
12.519 INCH
4.688 INCH
ETL (CANADA AND US) APPROVAL
WALL MOUNTING
NEMA 1 ENCLOSURE
- HEAVY DUTY ONE DOOR TYPE
- PLASTIC MATERIAL
- GRAY COLOR
- 13.573 INCH
- 12.519 INCH
- 4.688 INCH
- ETL (CANADA AND US) APPROVAL
- WALL MOUNTING
- NEMA 1 ENCLOSURE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
EB1212BP |
|
Product Name
|
MULTIPURPOSE WALL MOUNT ENCLOSURE |
|
Length
|
12.52 inch (318 mm)
|
|
Width
|
13.57 inch (345 mm)
|
|
Depth
|
4.69 inch (119 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Length
4.72 inch (120 mm)
Width
6.22 inch (158 mm)
View Details
Paxton Products, an ITW company
Shape
Rectangular
Material
Steel - Stainless
Mounting Type
Free Standing
View Details