T. W. Evans Cordage #8 SOLID BRAID POLYESTER 200' REEL 294-080-83

Description
A braided all polyester cord that is low-stretch and extremely durable and strong. This cord does not rot or mildew, is abrasion resistant, and is not affected by water, gas, grease, or oil. Ideal as safety lines, hoists, starter ropes, anchor lines, camping roe and tie-down rope.
Description
A braided all polyester cord that is low-stretch and extremely durable and strong. This cord does not rot or mildew, is abrasion resistant, and is not affected by water, gas, grease, or oil. Ideal as safety lines, hoists, starter ropes, anchor lines, camping roe and tie-down rope.

Suppliers

Company
Product
Description
Supplier Links
#8 SOLID BRAID POLYESTER 200' REEL - 294-080-83 - T. W. Evans Cordage
Cranston, RI, USA
#8 SOLID BRAID POLYESTER 200' REEL
294-080-83
#8 SOLID BRAID POLYESTER 200' REEL 294-080-83
A braided all polyester cord that is low-stretch and extremely durable and strong. This cord does not rot or mildew, is abrasion resistant, and is not affected by water, gas, grease, or oil. Ideal as safety lines, hoists, starter ropes, anchor lines, camping roe and tie-down rope.

A braided all polyester cord that is low-stretch and extremely durable and strong. This cord does not rot or mildew, is abrasion resistant, and is not affected by water, gas, grease, or oil. Ideal as safety lines, hoists, starter ropes, anchor lines, camping roe and tie-down rope.

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Cordage, Rope, and Webbing
Product Number 294-080-83
Product Name #8 SOLID BRAID POLYESTER 200' REEL
Type Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 1244758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.63 inch (16 mm)
Length 54.7 yd (50 m)
View Details
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 20 - 300302002200010 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polypropylene
Width / OD 0.79 inch (20 mm)
View Details
Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Rope or Cordage
Material Synthetic
Applications Electrical
View Details