T. W. Evans Cordage 1"-371' SISAL ROPE 23-900

Description
A low priced natural fiber rope that holds a knot well. Used for many light uses around the home or in industry. Ideal for "one way" tie downs 50' and 100' coils are cello-wrapped and labeled.
Description
A low priced natural fiber rope that holds a knot well. Used for many light uses around the home or in industry. Ideal for "one way" tie downs 50' and 100' coils are cello-wrapped and labeled.

Suppliers

Company
Product
Description
Supplier Links
1
Cranston, RI, USA
1"-371' SISAL ROPE
23-900
1"-371' SISAL ROPE 23-900
A low priced natural fiber rope that holds a knot well. Used for many light uses around the home or in industry. Ideal for "one way" tie downs 50' and 100' coils are cello-wrapped and labeled.

A low priced natural fiber rope that holds a knot well. Used for many light uses around the home or in industry. Ideal for "one way" tie downs 50' and 100' coils are cello-wrapped and labeled.

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Cordage, Rope, and Webbing
Product Number 23-900
Product Name 1"-371' SISAL ROPE
Type Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 4 - 300300402200010 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polypropylene
Width / OD 0.16 inch (4 mm)
View Details
Rope - 2776553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Length 1.1 yd (1 m)
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details