T. W. Evans Cordage 2" X 600' BUFFALO BLEND ROPE 2075

Description
Polyester/polypropyl ene blend. It has low stretch and holds knots well. Economically priced.
Description
Polyester/polypropyl ene blend. It has low stretch and holds knots well. Economically priced.

Suppliers

Company
Product
Description
Supplier Links
2
Cranston, RI, USA
2" X 600' BUFFALO BLEND ROPE
2075
2" X 600' BUFFALO BLEND ROPE 2075
Polyester/polypropyl ene blend. It has low stretch and holds knots well. Economically priced.

Polyester/polypropylene blend. It has low stretch and holds knots well. Economically priced.

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Cordage, Rope, and Webbing
Product Number 2075
Product Name 2" X 600' BUFFALO BLEND ROPE
Type Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details
Braided Silica Textiles - SILTEX® Rope - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Bungee Cords - 4360485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.31 inch (8 mm)
Length 0.9 yd (0.8000 m)
View Details
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 24 - 300302402200010 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polypropylene
Width / OD 0.94 inch (24 mm)
View Details