Darco Southern, Inc. Datasheets for Specialty Fibers, Fabrics, and Textiles
Specialty fibers, fabrics and textiles are based upon a unique composition, weave, or technology, and are designed for specialized applications.
Specialty Fibers, Fabrics, and Textiles: Learn more
| Product Name | Notes |
|---|---|
| (.090 THICK) is manufactured from texturized silica yarns. Tetraglas® 3000 blankets will withstand temperatures to 2300°F in continuous service. | |
| 304 Stainless Steel is used in applications up to 1700F(930C) and where rebound memory is required. | |
| A general utility tape used for steam, air, water and ammonia. Particularly useful on rough or uneven ?anges. Manufactured from texturized ?berglass yarns into Tetraglas® cloth, frictioned with natural or... | |
| A mini welding curtain manufactured from Tetraglas® 3000-90 cloth. This pad is sewn on all four sides and contains two grommets. A plumber can hang the small pad with two... | |
| Braided Tetraglas Tubing A performance engineered product made from texturized Tetraglas yarn which is braided into a high quality tubing. Recommended as sleeving for copper or aluminum tubing, electrical appliance... | |
| Darco Southern, Inc. manufactures luting and groove packing from the same high quality TETRAGLAS-T® cloth that is used in the manufacture of its other folded products. Plain Tetraglas® cloth is... | |
| For applications of 1600oF. | |
| Inconel®600 is used in applications to 2000F (1090C) requiring good oxidation resistance. Resistant to chloride ion stress corrosion cracking, corrosion by high purity water, and caustic corrosion | |
| Manufactured from plain cloth formed over core material of Tetraglas® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal... | |
| Manufactured from plain Tetraglas® cloth formed over a core of inconel mesh and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light... | |
| Manufactured from TETRAGLAS 3000-90 that contains a Tetraglas 3000 knitted rope core. This tadpole tape offers a totally ceramic-free product with temperature capabilities up to 2000oF. | |
| Manufactured from TETRAGLAS 3000-90 with an inconel mesh core, this tadpole tape is totally ceramic-free. This mesh allows more resiliency on the bulb. this product is good for applications requiring... | |
| Manufactured from Tetraglas® cloth with friction coating of natural or SBR rubber which is formed over core material of Tetraglas® rope providing a resilient, non-absorbent gasketing material for service against... | |
| Manufactured from texturized, silica yarns for service temperatures to 2300°F in static applications. When used as caulking, the Tetraglas® 3000 Twisted Rope offers the same construction as older, outdated materials. | |
| Our Silicone Coated Knitted and Braided Tetraglas® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect... | |
| Product Description Tetraglas-T® is the work horse of the Boiler industry. A completely non-asbestos gasket cloth manufactured from 100% fiberglass and coated with uncured natural rubber. Tetraglas-T® has been approved... | |
| Product Description Wire Inserted Tetraglas-T® is the work horse of the Boiler industry. A completely non-asbestos gasket cloth manufactured from 100% fiberglass yarn with brass wire and coated with uncured... | |
| Silicone Impregnated Tetraglas® Cloth General Description: A fiberglass base cloth impregnated with silicone on one side. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F... | |
| Silicone Impregnated Tetraglas® Cloth General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). | |
| Test reports to specifications availible at cost upon request. | |
| Tetraglas® Needled Blanket is manufactured from 100% non-woven E-type ?berglass textile ?bers. It is used in a variety of applications and speci?cally designed for use in aerospace, automotive, construction and... | |
| TETRAGLAS® 3000 Braided Tubing is a texturized silica tubing for service temperatures to 2000°F. | |
| TETRAGLAS® 3000 is a high temperature fabric for service temperatures to 2300°F with short excursions to 3000°F. Cloth available in a plain or satin weave and is silica cloth. | |
| TETRAGLAS® 3000 Knitted Rope is a texturized silica rope for service temperatures to 2300°F. | |
| TETRAGLAS® 3000 Square Braided Rope is a texturized silica rope for service temperatures to 2300°F. | |
| This product is manufactured with two layers of Tetraglas® 3000-90 cloth, a layer of Tetraglas® 3000 batting, then quilted. Currently used for the boiler industry but also has a wide... | |
| Twisted Tetraglas Rope Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain... |