Darco Southern, Inc. Datasheets for Ceramic Insulation and Textiles
Ceramic insulation and textiles are fibrous refractories or thermal insulation products that consist of ceramic fibers in bulk, cloth, batting, paper or rope forms.
Ceramic Insulation and Textiles: Learn more
| Product Name | Notes |
|---|---|
| (.090 THICK) is manufactured from texturized silica yarns. Tetraglas® 3000 blankets will withstand temperatures to 2300°F in continuous service. | |
| A mini welding curtain manufactured from Tetraglas® 3000-90 cloth. This pad is sewn on all four sides and contains two grommets. A plumber can hang the small pad with two... | |
| Manufactured from texturized, silica yarns for service temperatures to 2300°F in static applications. When used as caulking, the Tetraglas® 3000 Twisted Rope offers the same construction as older, outdated materials. | |
| Our Silicone Coated Knitted and Braided Tetraglas® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect... | |
| Silicone Impregnated Tetraglas® Cloth General Description: A fiberglass base cloth impregnated with silicone on one side. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F... | |
| Silicone Impregnated Tetraglas® Cloth General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). | |
| Tetraglas® Needled Blanket is manufactured from 100% non-woven E-type ?berglass textile ?bers. It is used in a variety of applications and speci?cally designed for use in aerospace, automotive, construction and... | |
| TETRAGLAS® 3000 Braided Tubing is a texturized silica tubing for service temperatures to 2000°F. | |
| TETRAGLAS® 3000 is a high temperature fabric for service temperatures to 2300°F with short excursions to 3000°F. Cloth available in a plain or satin weave and is silica cloth. | |
| TETRAGLAS® 3000 Knitted Rope is a texturized silica rope for service temperatures to 2300°F. | |
| TETRAGLAS® 3000 Square Braided Rope is a texturized silica rope for service temperatures to 2300°F. | |
| This product is manufactured with two layers of Tetraglas® 3000-90 cloth, a layer of Tetraglas® 3000 batting, then quilted. Currently used for the boiler industry but also has a wide... |