Darco Southern, Inc. Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
| Product Name | Notes |
|---|---|
| In addition to out lines of Tetraglas® Tapes, Darco Southern, Inc. has produced a lower cost, lighter grade (45% less weight). The industrial grade tape is manufactured with texturized fiberglass... | |
| Manufactured of texturized fiberglass yarns, Tetraglas Tape will withstand temperatures up to 1000oF in continuous service. Tetraglas Tape offers superior insulating properties as well as low chloride content. | |
| Tetraglas 3000 woven tapes are easy to wrap up to a radius of 90 degrees without buckling and offer a salvaged edge plus roll lengths of 100 feet standard. | |
| This tape is manufactured from texturized fiberglass yarns then coated with Vermiculite. Tape will withstand temperature of 1500 degrees fahrenheit with excursions to 2000 degrees. This product is excellent for... | |
| This tape offers the advantages of a non-asbestos material with higher temperature range and with excellent resistance to almost all solvents, caustics and acids. |