Darco Southern, Inc. Datasheets for Cordage, Rope, and Webbing
Cordage, rope and webbing are made of many natural and/or synthetic fibers that are twisted and/or braided or woven into a length.
Cordage, Rope, and Webbing: Learn more
| Product Name | Notes |
|---|---|
| A general utility tape used for steam, air, water and ammonia. Particularly useful on rough or uneven ?anges. Manufactured from texturized ?berglass yarns into Tetraglas® cloth, frictioned with natural or... | |
| Braided Tetraglas Tubing A performance engineered product made from texturized Tetraglas yarn which is braided into a high quality tubing. Recommended as sleeving for copper or aluminum tubing, electrical appliance... | |
| For applications of 1600oF. | |
| Manufactured from plain cloth formed over core material of Tetraglas® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal... | |
| Manufactured from plain Tetraglas® cloth formed over a core of inconel mesh and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light... | |
| Manufactured from TETRAGLAS 3000-90 that contains a Tetraglas 3000 knitted rope core. This tadpole tape offers a totally ceramic-free product with temperature capabilities up to 2000oF. | |
| Manufactured from TETRAGLAS 3000-90 with an inconel mesh core, this tadpole tape is totally ceramic-free. This mesh allows more resiliency on the bulb. this product is good for applications requiring... | |
| Manufactured from Tetraglas® cloth with friction coating of natural or SBR rubber which is formed over core material of Tetraglas® rope providing a resilient, non-absorbent gasketing material for service against... | |
| Manufactured from texturized, silica yarns for service temperatures to 2300°F in static applications. When used as caulking, the Tetraglas® 3000 Twisted Rope offers the same construction as older, outdated materials. | |
| Our Silicone Coated Knitted and Braided Tetraglas® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect... | |
| TETRAGLAS® KNITTED ROPE offers the advantages of economy with more consistency and workability without sacri?cing any of the physical, chemical or high temperature characteristics. Service temperature of 1000°F constant. Both... | |
| TETRAGLAS® 3000 Braided Tubing is a texturized silica tubing for service temperatures to 2000°F. | |
| TETRAGLAS® 3000 Knitted Rope is a texturized silica rope for service temperatures to 2300°F. | |
| TETRAGLAS® 3000 Square Braided Rope is a texturized silica rope for service temperatures to 2300°F. | |
| Twisted Tetraglas Rope Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain... |