Silicone Impregnated Tetraglas® Cloth
General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket, Removable insulation covers (turbines, dryers, etc.), and a wide variety of tadpole applications.
| Darco Southern, Inc. | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | Cloth, Style 15 |
| Product Name | Silicone Impregnated Tetraglas® |
| Type | Industrial Fabric; Woven |
| Material | Quartz / Fused Silica; Fiberglass; Ceramic |
| Applications | Architectural or Construction; Chemical; Fire; OEM; Thermal Insulation; Expansion Joints, Gasketing Products |
| Structural Features | Coated / Sized |
| Use Temperature | 500 F (260 C) |