Darco Southern, Inc. Datasheets for Gaskets and Gasketing
Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more
| Product Name | Notes |
|---|---|
| Darco Southern, Inc. manufactures PTFE envelope gaskets in three standard envelope styles and with almost any combination of filler materials. Fillers and envelopes are also availible individually for customer assembly. | |
| Darpac- Green is a universal gasket material containing Aramid fibers and NBR rubber. It has excellent sealing properties, good chemical resistance, and physical properties making it an excellent choice for... | |
| Manufactured from texturized ?berglass yarns with a brass wire then coated with a white rubber compound. These gaskets make excellent boiler gaskets for applications ranging from 300°F to 550°F. | |
| These boiler replacement gaskets are manufactured of rubberized ?berglass cloth. The bulb is a dense knitted ?berglass rope. Each gasket is manufactured from a pattern then coiled and shrink wrapped... | |
| This is a fabric made from texturized fiberglass yarn which is coated and impregnated with a white rubber compound. This gasket material is used where rough or uneven flanges need... |