Darco Southern, Inc. Datasheets for Glass Fibers and Fiberglass Cloth
Glass fibers and fiberglass cloth consist of bulk, chopped fibers or continuous strands of glass. Glass fibers and fiberglass cloth is used in reinforcing plastics and composites as well as other specialized electrical and thermal applications.
Glass Fibers and Fiberglass Cloth: Learn more
| Product Name | Notes |
|---|---|
| (.065 THICK) is manufactured from texturized ?berglass yarns. Tetraglas® blankets will withstand temperatures to 1000°F in continuous service. | |
| A general utility tape used for steam, air, water and ammonia. Particularly useful on rough or uneven ?anges. Manufactured from texturized ?berglass yarns into Tetraglas® cloth, frictioned with natural or... | |
| Applications include: welding blankets and curtains, ?re blankets, expansion joints, insulation pad covers and gasketing products, and a wide variety of specialty products. | |
| Braided Tetraglas Tubing A performance engineered product made from texturized Tetraglas yarn which is braided into a high quality tubing. Recommended as sleeving for copper or aluminum tubing, electrical appliance... | |
| Darco Southern, Inc. manufactures luting and groove packing from the same high quality TETRAGLAS-T® cloth that is used in the manufacture of its other folded products. Plain Tetraglas® cloth is... | |
| For applications of 1600oF. | |
| Manufactured from plain cloth formed over core material of Tetraglas® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal... | |
| Manufactured from plain Tetraglas® cloth formed over a core of inconel mesh and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light... | |
| Manufactured from TETRAGLAS 3000-90 that contains a Tetraglas 3000 knitted rope core. This tadpole tape offers a totally ceramic-free product with temperature capabilities up to 2000oF. | |
| Manufactured from TETRAGLAS 3000-90 with an inconel mesh core, this tadpole tape is totally ceramic-free. This mesh allows more resiliency on the bulb. this product is good for applications requiring... | |
| Manufactured from Tetraglas® cloth with friction coating of natural or SBR rubber which is formed over core material of Tetraglas® rope providing a resilient, non-absorbent gasketing material for service against... | |
| Manufactured of texturized ?berglass yarns then coated with Vermiculite (a 100% inorganic dispersion), Vermiculite Coated Tetraglas® Cloth will withstand temperatures of 1500°F with excursions to 2000°F. This product is an... | |
| Our Silicone Coated Knitted and Braided Tetraglas® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect... | |
| Product Description Tetraglas-T® is the work horse of the Boiler industry. A completely non-asbestos gasket cloth manufactured from 100% fiberglass and coated with uncured natural rubber. Tetraglas-T® has been approved... | |
| Product Description Wire Inserted Tetraglas-T® is the work horse of the Boiler industry. A completely non-asbestos gasket cloth manufactured from 100% fiberglass yarn with brass wire and coated with uncured... | |
| Silicone Impregnated Tetraglas® Cloth General Description: A fiberglass base cloth impregnated with silicone on one side. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F... | |
| Silicone Impregnated Tetraglas® Cloth General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). | |
| Test reports to specifications availible at cost upon request. | |
| Tetraglas® Needled Blanket is manufactured from 100% non-woven E-type ?berglass textile ?bers. It is used in a variety of applications and speci?cally designed for use in aerospace, automotive, construction and... | |
| TETRAGLAS® 3000 is a high temperature fabric for service temperatures to 2300°F with short excursions to 3000°F. Cloth available in a plain or satin weave and is silica cloth. | |
| Twisted Tetraglas Rope Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain... |