Kett US Datasheets for Moisture Meters
Moisture meters are used to measure the moisture content in bulk solids, liquids and gases.
Moisture Meters: Learn more
| Product Name | Notes |
|---|---|
| A compact, easy-to-use unit for laboratory or near-line applications. Put the sample into the disposable dish and place the dish on the turntable. The system detects the sample, the turntable... | |
| Designed for use on the production floor, moisture content can be transmitted to process control loops for automated monitoring and production optimization. Integrated air purge and humidity and temperature compensation... | |
| Designed to provide immediate, accurate readings of many grains, this unit does not require adjusting or temperature correction. Fully electronic, with built-in microprocessors, the Grainer is the world's simplest, handheld... | |
| Entry level on-line process moisture analyzer. Utilizing smarthead technology, this system provides instant, non-contact, non-destructive measurement of liquids and solid | |
| High frequency measurements allow the wood to be tested without the standard penetrations made by existing capacitance/conducta nce methods. Surfaces can be quickly tested in multiple locations without product degradation. | |
| Kett offers a wide array of test devices for use in the pulp and paper industry. Test measurements can be categorized in two areas - composition and physical characteristics. This... | |
| Measures very low moisture and moisture in products with other volatiles by a unique "gain on drying" technology. An integrated micro balance weighs the sample to 0.00001g. The sample is... | |
| Replaced the Riceter J and Riceter L | |
| Sensor Head included in KJT350 System. This sensor provides instant, non-contact, non-destructive measurement on liquids and solids. The 4-20mA output can be used for automatic process control. The integrated display... | |
| Similar to the Grainer II, the Aquasearch provides additional flexibility and versatility. Ninety-nine calibrations are available with 84 factory pre-calibrations provided. A bias adjustment is available to correlate the measurement... | |
| Similar to the KJT330, this measurement system is custom-configured to test one or more product components. Moisture, fat, protein and coating thickness are just a few of the items that... | |
| The cost-effective 94L Production System provides instant, on-line measurement of liquids, solids and slurries without sample preparation, handling or alteration. The compact rugged design allows placement in locations where the... | |
| The Kett KJT10 is the world's first compact on-line system that uses pulsed light through Infrared Emitting Diodes (IRED's) to measure product composition. With refresh rates of 0.1 seconds, the... | |
| The largest selling moisture meter in the world, the Riceter sets the standard for handheld grain testers. To operate, place several grains of rice, wheat, barley or oats in the... | |
| The World's first and only handheld NIR moisture meter, this unit operates on Camcorder batteries (or 110VAC) to provide unlimited portability. Simply point the meter at the liquid or solid... | |
| This desktop system offers a compact solution for near-line sampling or laboratory analysis. Select the product calibration from the touch panel, place the sample on the measurement platform and the... | |
| This desktop unit allows polished, brown and paddy rice, barley, wheat and naked barley to be quickly tested on an individual kernel basis. Samples are poured into the unit, test... | |
| This device allows the user to maintain correct moisture content when drying paddy rice in a circulator. Set the moisture control to the desired moisture content and turn the selector... | |
| This new versatile portable instrument allows you to store 10 calibrations in it's sleek compact body. Accurate, reliable measurements are provided on solid, powder, granule, paste, and sheet applications. Using... | |
| This simple-to-use device allows the user to conduct accurate, continuous measurement of product components - without sampling, product contact, or degradation. Using the principle of near-infrared reflectance, items such as... | |
| This unique instrument uses Near Infrared Light for instant non-contact, non-destructive testing of liquid and solid samples. Measures moisture content. Multiple filters provide additional stability and increases robust nature of... | |
| Universal Moisture Balance NIR |