Kett US Datasheets for Laboratory Mixers
Laboratory mixers are used to mix, emulsify, homogenize, disintegrate and dissolve samples.
Laboratory Mixers: Learn more
| Product Name | Notes |
|---|---|
| Designed for High-Viscosity applications, this model features a digital RPM indicator, Saf-T-ChuckTM, and the Free-JointTM swivel holder. These unique features allow the BL series to be recognized as the most... | |
| This high-speed model provides a full 3kgf.cm of rated torque while allowing mix speeds up to 1000 RPM. Used where high speed and low to moderate viscosity is required, extensive... | |
| With an RPM range from 0-600, this mixer can be used for most general operations. The electronically controlled speed is automatically adjusted for viscosity changes, even if the changes are... |