Kett US Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Instant, non-destructive measurement of non-metallic coatings on non-metallic substrates. Also can provide thickness measurements on multi-layer polymer | |
| Similar in style and features to the standard 330 Series, these testing systems allow for remote testing with RF signal transmission. This feature allows for testing on automated process lines,... | |
| Small in stature, but large in performance. The 900 Series feature a one-piece integrated electronic gauge. Economically priced, accuracy is comparable with high-end competitive units. Systems are battery operated, store... | |
| The best of the best, these test systems include the features of the 200 Series with the added benefit of radio frequency (RF)data transmission. Test probes can be carried in... | |
| The world's first and only portable coating thickness tester with an integrated printer, the 200 provides the complete solution where statistics and hard-copy documentation are required. The thermal printer can... | |
| These handheld units provide great portability with cable probes. Up to eight on-line calibrations can be stored as well as 1500data points with a full statistical package (average, standard deviation,... |