Kett US Datasheets for Mechanical Testing Equipment
Mechanical testing equipment covers devices used for adhesion, compression, drop (shock), tensile, vibration and fatigue testing.
Mechanical Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Originally developed for the paint industry, a load is applied to a test piece and then removed. The probe displacement is measured to a 10um resolution by an optical displacement... | |
| Peel Tester | |
| Similar to the H18L, the H22 allows a ball indenter to be loaded in addition to scratch needle loading. Thin to thick film adhesion, real-time measurement of friction (due to... | |
| The 14DR provides immediate, accurate readings of many types of property measurements. By being able to measure static and dynamic friction coefficients, adhesion, scratch hardness, stickiness, tensile strength, and peel... | |
| This simple, yet accurate instrument will automatically measure and calculate the coefficient of static friction. Results are displayed on the integrated LED. Multiple tests can be automatically averaged. Runs on... |