The PM400 Portable Moisture Tester from Kett US is designed for immediate and accurate moisture readings across various grains without the need for adjustments, weighing, or temperature corrections. It features a fully electronic design with built-in microprocessors, making it a simple handheld multi-grain tester. The device has a sample volume of 240cc and includes twelve calibrations. Results are displayed on a large LCD within five seconds, and automatic averaging is available for product qualification. The tester also incorporates an integrated bias adjustment for improved correlation with local standards and provides error codes to identify issues with readings or environmental conditions. It operates effectively within a temperature range of 0-40°C and is powered by 4AA batteries, which are included along with an operating manual, sample cup, and funnel. This model serves as a replacement for the PM300.
Designed to provide immediate, accurate readings of many grains, this unit does not require adjusting or temperature correction. Fully electronic, with built-in microprocessors, the Grainer is the world's simplest, handheld multi-grain tester. Sample volume is 240cc. Twelve calibrations are included with the system. Select the product calibration desired, pour the sample into the container and results are shown within five seconds. A large LCD provides easy viewing. Automatic averaging is available for easy product qualification. An integrated bias adjustment may be used to improve correlation with local standards. Error codes identify problem readings or environmental conditions. Auto power off maximizes battery life. Operating temperature 0-40C. Include 4AA batteries and operating manual as well as sample cup and funnel. This system has replaced the PM300
| Kett US | |
|---|---|
| Product Category | Moisture Meters |
| Product Number | PM400 |
| Product Name | Portable Moisture Tester |
| Application | Moisture / Water Content in Powder / Solids |
| Features | Battery Powered |
| Variables Measured | Moisture Content |
| Form Factor | Meter |